Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
086247-000,
5-1190636-6 |
Conductor Material | Tin-Coated Copper |
---|---|
Insulation Material | Modified Radiation Cross-linked ETFE Polymer |
Wire Color | Blue, White |
Number of Strands | 19 |
Number of Conductors | 2 |
Number of Pairs | 1 |
Strand Size | 32AWG |
Conductor Diameter | .039in, .99mm |
Overall Outside Diameter | 2.95mm, .116in |
Wire Size | 1.47CMA, 20AWG |
Wire Diameter | .058mm, .058in |
Voltage Rating | 600VAC |
Halogen Free | Yes |
Wire Source | United States |
Packaging Quantity | 1 |
Packaging Method | Package |
Cable Style | Primary |
Product Classification | Cable - High Performance - Spec 44, 55 and RCW |
Cable Type | MIL-DTL-27500 |
Product Type | Cable |
Operating Temperature Range | -65 – 150°C, -85 – 302°F |
Where can I find additional details, specifications and documents for a 086247-000?
Additional datasheets, footprints and schematics for 086247-000 are listed on our Part Details page. You can also find images and similar parts to 086247-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 086247-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 086247-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 086247-000 fall under?
The 086247-000 is listed under Wire & Cable > Twisted Pair Cable.
Can I view similar or alternative parts?
You can view similar parts to 086247-000 when available in the Twisted Pair Cable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 086247-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 086247-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 086247-000 have stock available?
Authorised distributors including Chip One Stop and Sager have stock available or on a lead time for 086247-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 086247-000 often in real-time on the comparison pages.
What if I can't find stock of 086247-000?
You can fill out our help required form which you can use to request a quote for 086247-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.