Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
218204-001,
2-1191601-1 |
Insulation Material | Modified Radiation Cross-linked ETFE Polymer |
---|---|
Wire Color | White |
Conductor Material | Tin-Coated Copper |
Number of Strands | 19 |
Strand Size | 32AWG |
Overall Outside Diameter | .058in |
Wire Diameter | .058in |
Conductor Diameter | .038in |
Wire Size | 20AWG |
Cable Insulation Thickness | .009in |
Voltage Rating | 600V |
Product Type | Wire |
Cable Type | MIL-DTL-22759 |
Operating Temperature Range | -65 – 150°C |
High Performance Cable 1Conductors 20AWG 1.27mm Tin Plated Copper White 600VAC | Avnet America |
Hook Up Wire, 600V, 20AWG, White, Cross-Linked ETFE Polymer, 19 Strands | TE Connectivity 218204-001 | RS Americas |
AMP218204-001 | Avnet Abacus |
Where can I find additional details, specifications and documents for a 218204-001?
Additional datasheets, footprints and schematics for 218204-001 are listed on our Part Details page. You can also find images and similar parts to 218204-001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 218204-001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 218204-001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 218204-001 fall under?
The 218204-001 is listed under Wire & Cable > Hook Up Wire.
Can I view similar or alternative parts?
You can view similar parts to 218204-001 when available in the Hook Up Wire range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 218204-001 you can contact the distributor directly for product support, shipping queries etc.
Is the 218204-001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 218204-001 have stock available?
Authorised distributors including TTI Europe, Avnet America, RS Americas, Farnell and Avnet Abacus have stock available or on a lead time for 218204-001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 218204-001 often in real-time on the comparison pages.
What if I can't find stock of 218204-001?
You can fill out our help required form which you can use to request a quote for 218204-001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.