Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | CX0391-000 |
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Sager | - |
-
|
Buy Now |
Cable Configuration | Twisted Pair |
---|---|
Conductor Material | Tin-Coated Copper |
Wire Color | White |
Insulation Material | Modified Radiation Cross-linked PVDF |
Number of Conductors | 2 |
Number of Strands | 19 |
Overall Outside Diameter | .146in, 3.71mm |
Strand Size | 30AWG |
Wire Size | 18AWG |
Voltage Rating | 1000VAC |
Product Type | Cable |
Cable Type | Spec 44 |
Product Classification | Cable - High Performance - Spec 44, 55 and RCW |
Cable Style | Primary |
Operating Temperature Range | -85 – 302°F, -65 – 150°C |
Multi-Conductor Cables 44A0221-18-9/9 | Sager |
Where can I find additional details, specifications and documents for a CX0391-000?
Additional datasheets, footprints and schematics for CX0391-000 are listed on our Part Details page. You can also find images and similar parts to CX0391-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CX0391-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CX0391-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CX0391-000 fall under?
The CX0391-000 is listed under Wire & Cable > Twisted Pair Cable.
Can I view similar or alternative parts?
You can view similar parts to CX0391-000 when available in the Twisted Pair Cable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CX0391-000 you can contact the distributor directly for product support, shipping queries etc.
Is the CX0391-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CX0391-000 have stock available?
Authorised distributors including Sager have stock available or on a lead time for CX0391-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CX0391-000 often in real-time on the comparison pages.
What if I can't find stock of CX0391-000?
You can fill out our help required form which you can use to request a quote for CX0391-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.