284491-000 Hook Up Wire by TE Connectivity

44A0111-20-03

Status: Active
Series: -
RoHS: Unknown
Aliases: 284491-000,
2-1192150-9
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Avnet America
Avnet America
-
-
Buy Now
Logo for Sager
Sager
-
-
Buy Now

Specifications

Conductor Material Tin-Coated Copper
Insulation Material Modified Radiation Cross-linked PVDF
Wire Color Black with Orange Stripe
Number of Conductors 1
Number of Strands 19
Strand Size 32AWG
Overall Outside Diameter .055in, 1.4mm
Conductor Diameter .04in, 1.01mm
Wire Size 20AWG
Wire Diameter .055in, 1.4mm
Voltage Rating 600V
Wire Source United States
Product Type Cable
Cable Type Spec 44
Cable Style Primary
Product Classification Cable - High Performance - Spec 44, 55 & RCW
Operating Temperature Range -65 – 150°C

Compatible Parts


Alternative Descriptions

High Performance Cable 1Conductors 20AWG 1.4mm Tin Plated Copper Black/Orange 600VAC | Avnet America
Hook-up Wire 44A0111-20-03 | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 284491-000?

Additional datasheets, footprints and schematics for 284491-000 are listed on our Part Details page. You can also find images and similar parts to 284491-000 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 284491-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 284491-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 284491-000 fall under?

The 284491-000 is listed under Wire & Cable > Hook Up Wire.

Can I view similar or alternative parts?

You can view similar parts to 284491-000 when available in the Hook Up Wire range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 284491-000 you can contact the distributor directly for product support, shipping queries etc.

Is the 284491-000 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 284491-000 have stock available?

Authorised distributors including Avnet America and Sager have stock available or on a lead time for 284491-000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 284491-000 often in real-time on the comparison pages.

What if I can't find stock of 284491-000?

You can fill out our help required form which you can use to request a quote for 284491-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay