2848563001 Hook Up Wire by TE Connectivity

44A0111-18-19

Status: Active
Series: -
RoHS: Unknown
Aliases: 2848563001,
6-1192153-2
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Wire Color Brown with White Stripe
Insulation Material Modified Radiation Cross-linked PVDF
Conductor Material Tin-Coated Copper
Number of Strands 19
Number of Conductors 1
Wire Diameter .065in, 1.65mm
Overall Outside Diameter .065in, 1.65mm
Conductor Diameter .05in, 1.27mm
Wire Size 18AWG
Strand Size 30AWG
Voltage Rating 600V
Wire Source United Kingdom
Product Type Cable
Product Classification Cable - High Performance - Spec 44, 55 & RCW
Cable Style Primary
Cable Type Spec 44
Operating Temperature Range -65 – 150°C

Compatible Parts



Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2848563001?

Additional datasheets, footprints and schematics for 2848563001 are listed on our Part Details page. You can also find images and similar parts to 2848563001 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2848563001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2848563001 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2848563001 fall under?

The 2848563001 is listed under Wire & Cable > Hook Up Wire.

Can I view similar or alternative parts?

You can view similar parts to 2848563001 when available in the Hook Up Wire range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2848563001 you can contact the distributor directly for product support, shipping queries etc.

Is the 2848563001 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2848563001 have stock available?

There is no stock from authorised distributors for 2848563001.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2848563001 often in real-time on the comparison pages.

What if I can't find stock of 2848563001?

You can fill out our help required form which you can use to request a quote for 2848563001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay