Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
E720543001,
3-1201143-4 |
Conductor Material | Tin-Coated Copper |
---|---|
Insulation Material | Modified Radiation Cross-linked ETFE Polymer |
Wire Color | Red |
Number of Conductors | 1 |
Number of Strands | 19 |
Overall Outside Diameter | 1.25mm |
Wire Size | 20AWG |
Wire Diameter | 1.25mm |
Conductor Diameter | .94mm |
Voltage Rating | 600V |
Product Classification | High Performance - Spec 44, 55 & RCW |
Cable Type | Spec 55 |
Product Type | Wire |
Cable Style | Primary |
Operating Temperature Range | -65 – 150°C |
TE Connectivity 55D0111-20-2 Hook-up Wire | Distrelec |
SINGLE WIRE CABLE-WIRE | Farnell |
Where can I find additional details, specifications and documents for a E720543001?
Additional datasheets, footprints and schematics for E720543001 are listed on our Part Details page. You can also find images and similar parts to E720543001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for E720543001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view E720543001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does E720543001 fall under?
The E720543001 is listed under Wire & Cable > Hook Up Wire.
Can I view similar or alternative parts?
You can view similar parts to E720543001 when available in the Hook Up Wire range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the E720543001 you can contact the distributor directly for product support, shipping queries etc.
Is the E720543001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for E720543001 have stock available?
Authorised distributors including Distrelec and Farnell have stock available or on a lead time for E720543001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for E720543001 often in real-time on the comparison pages.
What if I can't find stock of E720543001?
You can fill out our help required form which you can use to request a quote for E720543001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.