Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.13
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$6.24
|
No stock
|
Buy Now | |
TTI Europe
from US$4.02
|
5,550
in stock
|
Buy Now | |
Heilind Electronics
from US$7.06
|
1,845
in stock
|
Buy Now | |
TE Store
from US$6.30
|
567
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$7.06
|
430
in stock
|
Buy Now | |
Avnet America
from US$3.80
|
404
in stock
|
Buy Now | |
Chip One Stop
from US$3.13
|
210
in stock
|
Buy Now | |
Future Electronics
from US$4.59
|
18
in stock
|
Buy Now | |
Newark Electronics
from US$6.83
|
-
|
Buy Now | |
RS Americas
from US$5.61
|
-
|
Buy Now | |
element14
from US$6.25
|
-
|
Buy Now | |
Avnet Asia
from US$3.65
|
-
|
Buy Now | |
Boersig
from US$5.00
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 96 |
---|---|
PCB Mount Orientation | Right Angle |
Board-to-Board Configuration | Right Angle |
Number of Rows | 3 |
Number of Columns | 32 |
Rows Loaded | A, B, C |
Number of Signal Positions | 96 |
Contact Cross Section | .025 x .025in, .64 x .64mm |
Contact Type | Pin |
Contact Current Rating (Max) | 1.5A |
PCB Contact Termination Area Plating Material | Tin |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Material Thickness | .76µm, 30 – 30µin |
Contact Mating Area Plating Material | Gold |
PCB Contact Termination Area Plating Material Thickness | 100 – 200µin, 2.54 – 5.08µm |
コネクタの高さ | 11.1mm |
Connector Height | .437in, 11.1mm |
PCB Thickness (Recommended) | 1.57mm, .062in |
Row-to-Row Spacing | .1in, 2.54mm |
Operating Voltage | 250VAC |
Housing Material | Polymer - GF |
Housing Color | Gray |
Centerline (Pitch) | .1in, 2.54mm |
UL Flammability Rating | UL 94V-0 |
Mating Retention | Without |
Mating Alignment Type | Polarization |
PCB Mount Retention | With |
Mating Alignment | With |
PCB Mount Retention Type | Boardlock |
PCB Mount Alignment | Without |
Panel Mount Feature | Without |
Connector Mounting Type | Board Mount |
Circuit Application | Signal |
Packaging Method | Box |
実装方法 | Box |
Sealable | No |
DIN Level | II |
Connector & Contact Terminates To | Printed Circuit Board |
DIN Size | Half |
Connector & Housing Type | Plug |
Connector System | Board-to-Board |
Termination Post & Tail Length | .104in, 2.64mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Interface Type | Eurocard/DIN 41612 |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
EUROCARD TYCE C PIN R/A | TTI Europe |
ASSYPINEUROCARDTYPE CLEAD- | Heilind Electronics |
ASSY,PIN,EUROCARD,TYPE C,LEAD- Connector & Housing Type: Plug Connector System: Board-to-Board Termination Post & Tail Length: .104 in Termination Post & Tail Length: 2.64 mm Number of Positions: 96 Plug Board-to-Board .104" 2.64 mm | Eurocard Connector | Part Number: 5650913-5 | Internal Number: 5650913-5 | TE Connectivity | TE Store |
Conn DIN 41612 PIN 96 POS 2.54mm Solder RA Thru-Hole | Avnet America |
Type C 96 Position 2.54 mm Plug Right Angle Through Hole Eurocard Connector | Future Electronics |
Assy,pin,eurocard,type C,lead- |Amp Te Connectivity 5650913-5 | Newark Electronics |
Conn, Rect, Eurocard, PCB Plug,96 Cont, Solder, Sh-Sz C,0.1" Pin-Spng, Right, Gray | TE Connectivity 5650913-5 | RS Americas |
PLUG, DIN41612, 96WAY | element14 |
Status: | Unknown |
---|---|
Series: | Type C Series |
RoHS: | Unknown |
Product Range | Type C Series |
---|---|
No. of Contacts | 96Contacts |
Gender | Plug |
Pitch Spacing | 2.54mm |
No. of Rows | 3 Row, 3Rows |
Rows Loaded | a + b + c |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
No. of Mating Cycles | - |
SVHC | No SVHC (15-Jan-2019) |
Contact Termination | Solder |
Contact Termination Type | Solder |
Lead Spacing | 2.54mm |
Termination Method | Solder |
Where can I find additional details, specifications and documents for a 5650913-5?
Additional datasheets, footprints and schematics for 5650913-5 are listed on our Part Details page. You can also find images and similar parts to 5650913-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5650913-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5650913-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5650913-5 fall under?
The 5650913-5 is listed under Connectors > PCB Connectors > Backplane Connectors > Eurocard Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5650913-5 when available in the Eurocard Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5650913-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 5650913-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5650913-5 have stock available?
Authorised distributors including TTI Europe, Heilind Electronics, TE Store, Heilind Electronics Asia and Avnet America have stock available or on a lead time for 5650913-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5650913-5 often in real-time on the comparison pages.
What if I can't find stock of 5650913-5?
You can fill out our help required form which you can use to request a quote for 5650913-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.