Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.42
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.50
|
915
in stock
|
Buy Now | |
Rapid Electronics
from US$0.78
|
9,483
in stock
|
Buy Now | |
Chip One Stop
from US$0.42
|
6,890
in stock
|
Buy Now | |
Farnell
from US$0.63
|
5,600
in stock
|
Buy Now | |
TTI Europe
from US$0.49
|
5,500
in stock
|
Buy Now | |
TE Store
from US$0.81
|
3,586
in stock
|
Buy Now | |
Future Electronics
from US$0.58
|
3,000
in stock
|
Buy Now | |
Distrelec
from US$0.46
|
2,593
in stock
|
Buy Now | |
Boersig
from US$0.46
|
2,570
in stock
|
Buy Now | |
element14
from US$0.51
|
173
in stock
|
Buy Now | |
Conrad
from US$1.22
|
71
in stock
|
Buy Now | |
Newark Electronics
from US$0.70
|
12
in stock
|
Buy Now | |
Avnet America
from US$0.49
|
-
|
Buy Now | |
RS Americas
from US$0.64
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Preloaded | No |
---|---|
Number of Rows | 1 |
Number of Cavities | 3 |
Number of Positions | 3 |
Contact Layout | Inline |
Shunts/Shorting Bars | Without |
Contact Type | Socket |
Multiple Contact Types | Without |
Width | .281in, 7.15mm |
Height | .897in, 22.8mm |
Length | 26.76mm, 1.053in |
Operating Voltage | 250VAC, 250VDC |
Centerline (Pitch) | .1499in, 3.81mm |
Housing Material | Polyester GF |
Housing Color | Black |
UL File Number | E28476 |
Agency/Standard | CSA, UL |
VDE Tested | No |
UL Flammability Rating | UL 94V-0 |
CSA Rating | Certified |
CSA Certified | Yes |
CSA File Number | LR7189 |
UL Rating | Recognized |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Panel Mount Feature | Without |
Panel Mount | No |
Halogen Free | Yes |
Circuit Application | Power & Signal |
For Use With | Plug Housing & Header |
Packaging Method | Bag |
Packaging Quantity | 250 |
Connector & Contact Terminates To | Wire & Cable |
Connector Type | Housing |
Connector System | Wire-to-Board, Wire-to-Panel, Wire-to-Wire |
Connector Style | Receptacle |
Sealable | No |
Series Number | 3000 |
Product Type | Connector |
Glow Wire Rating | Standard Part - Not Glow Wire |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
TE 2-178288-3 Dynamic D-3100 Crimp Housing 1 x 3P Black | Rapid Electronics |
CONN HOUSING, RCPT, 3POS, 3.81MM | Farnell |
DYNAMIC 3100 REC HSG 3P (SGL) | TTI Europe |
DYNAMIC D3100 REC HSG 3P (SGL) Y Connector Product Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 3 Centerline (Pitch): .15 in Housing Receptacle Wire-to-Board 3 | Dynamic 3100 Rec And Tab Hsg | Part Number: 2-178288-3 | Internal Number: 2-178288-3 | .15" | TE Connectivity | TE Store |
3 Positions Single Row 3.81 mm Pitch Female Socket Receptacle Connector | Future Electronics |
TE Connectivity - AMP Con DYNAMIC D3100 REC HSG 3P (SGL) Y | Distrelec |
Housing rcpt.3 way,3.81mm,180°,Y-type | RS |
RCPT HOUSING, 3POS, GF POLYESTER, BLACK | element14 |
Content: 1 pc(s) | Conrad |
Plug And Socket Connector Housing | Newark Electronics |
Conn Housing RCP 3 POS 3.81mm Crimp ST Cable Mount Bag | Avnet America |
Dynamic 3000 Receptacle, Housing, 3P | TE Connectivity 2-178288-3 | RS Americas |
Status: | Unknown |
---|---|
Series: | Dynamic 3000 Series |
RoHS: | Unknown |
Product Range | Dynamic 3000 Series |
---|---|
Gender | Receptacle |
No. of Positions | 3Ways |
Pitch Spacing | 3.81mm |
For Use With | AMP Dynamic 3000 Series Socket Contacts |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 2-178288-3?
Additional datasheets, footprints and schematics for 2-178288-3 are listed on our Part Details page. You can also find images and similar parts to 2-178288-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-178288-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-178288-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-178288-3 fall under?
The 2-178288-3 is listed under Connectors > Rectangular Connectors > Rectangular Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 2-178288-3 when available in the Rectangular Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-178288-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-178288-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-178288-3 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, TTI Europe and TE Store have stock available or on a lead time for 2-178288-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-178288-3 often in real-time on the comparison pages.
What if I can't find stock of 2-178288-3?
You can fill out our help required form which you can use to request a quote for 2-178288-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.