Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.14
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$7.02
|
605
in stock
|
Buy Now | |
Avnet America
from US$4.14
|
7,424
in stock
|
Buy Now | |
TTI Europe
from US$6.59
|
2,500
in stock
|
Buy Now | |
Heilind Electronics
from US$9.49
|
1,866
in stock
|
Buy Now | |
Rapid Electronics
from US$7.73
|
1,204
in stock
|
Buy Now | |
Chip One Stop
from US$6.21
|
996
in stock
|
Buy Now | |
Newark Electronics
from US$7.60
|
718
in stock
|
Buy Now | |
element14
from US$7.82
|
660
in stock
|
Buy Now | |
Future Electronics
from US$5.07
|
405
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$9.49
|
311
in stock
|
Buy Now | |
TE Store
from US$15.66
|
287
in stock
|
Buy Now | |
Distrelec
from US$7.27
|
173
in stock
|
Buy Now | |
Sager
from US$6.16
|
75
in stock
|
Buy Now | |
Conrad
from US$9.53
|
63
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$8.68
|
60
in stock
|
Buy Now | |
Electro Enterprises
from US$7.28
|
38
in stock
|
Buy Now | |
RS Americas
from US$6.29
|
-
|
Buy Now | |
Avnet Asia
from US$7.18
|
-
|
Buy Now | |
Boersig
from US$7.96
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Reverse Numbering | Without |
---|---|
Number of Signal Positions | 9 |
Number of Power Positions | 0 |
Number of Positions | 9 |
Reverse Gender | Standard |
Contact Protection | With |
Contact Current Rating (Max) | 7.5A |
Accepts Wire Insulation Diameter Range | .068in, 1.73mm |
Operating Voltage | 250VDC, 250VAC |
UL Flammability Rating | UL 94V-0 |
Housing Color | Black |
Housing Material | Thermoplastic |
Shell Size | 11 |
Body Orientation | Straight |
VDE Tested | No |
Mating Retention Type | Threaded Coupling |
Mating Retention | With |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Screw & Hole Thread Size | 5/8-24 UNEF-2A |
Panel Mount Feature Type | Flange |
Panel Mount Feature | Without |
Mating Alignment Type | Keyed |
Mating Alignment | With |
Circuit Application | Signal |
Packaging Method | Standard |
Packaging Quantity | 100 |
Contact Type | Socket |
Sealable | No |
Shell Type | All Plastic |
Housing Type | Plug |
Connector System | Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Housing |
Fluid Resistance | None |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Shielded | No |
Conn Cable Mount Circular Housing Plug SKT 9 POS 11 Shell Size Thermoplastic | Avnet America |
Standard Circular Connector PLUG STANDARD 11-9 | Rapid Electronics |
Circular Connector Plug Size 11, 9 Position Free Hanging | Newark Electronics |
PLUG, SOCKET CONTACT, 9WAY | element14 |
CPC Series2 High Density Free Hanging Plug 9 Position Circular Plastic Connector | Future Electronics |
CPC PLUG ASSEMBLY SIZE 11-9 Connector Product Type: Housing Operating Voltage: 250 VDC Connector System: Wire-to-Wire Number of Positions: 9 Sealable: No Housing 250 VDC Wire-to-Wire 9 | Cpc Connectors & Series 2 | Part Number: 206485-1 | Internal Number: 206485-1 | TE Connectivity | TE Store |
TE Connectivity Plug, Socket, 9 Contacts, Thermoplastic | Distrelec |
Case material: Thermoplastic UL94V-1 | Conrad |
Plug | Transfer Multisort Elektronik |
Connector Housing CPC Plug Assy 9 Pos. Sz. 11 Series 2 Free Hang Std Sex | TE Connectivity 206485-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | CPC Series 2 |
RoHS: | Unknown |
Product Range | CPC Series 2 |
---|---|
Circular Connector Shell Style | Cable Mount Plug |
No. of Contacts | 9Contacts |
Circular Contact Type | Crimp Socket - Contacts Not Supplied |
Coupling Style | Threaded |
Connector Body Material | Thermoplastic Body |
Connector Body Plating | - |
Contact Material | - |
Contact Plating | - |
SVHC | No SVHC (27-Jun-2018) |
Colour | Black |
Connector Mounting | Cable Mount |
Connector Shell Size | 11 |
Connector Type | Circular Industrial |
Contact Gender | Socket |
Current Rating | 7.5A |
Gender | Plug |
Insert Arrangement | 11-9 |
Insulation Resistance | 5000Mohm |
No. of Positions | 9Ways |
Operating Temperature Max | 105°C |
Operating Temperature Min | -55°C |
Voltage Rating V DC | 250V |
Voltage Rating VAC | 250V |
Working Voltage | 250V |
Where can I find additional details, specifications and documents for a 206485-1?
Additional datasheets, footprints and schematics for 206485-1 are listed on our Part Details page. You can also find images and similar parts to 206485-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 206485-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 206485-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 206485-1 fall under?
The 206485-1 is listed under Connectors > Power Connectors > Circular Power > Circular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 206485-1 when available in the Circular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 206485-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 206485-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 206485-1 have stock available?
Authorised distributors including Avnet America, TTI Europe, Heilind Electronics, Rapid Electronics and Chip One Stop have stock available or on a lead time for 206485-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 206485-1 often in real-time on the comparison pages.
What if I can't find stock of 206485-1?
You can fill out our help required form which you can use to request a quote for 206485-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.