Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$10.25
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$16.37
|
No stock
|
Buy Now | |
Newark Electronics
from US$17.26
|
518
in stock
|
Buy Now | |
Rapid Electronics
from US$20.77
|
518
in stock
|
Buy Now | |
Chip One Stop
from US$18.00
|
518
in stock
|
Buy Now | |
Distrelec
from US$20.55
|
518
in stock
|
Buy Now | |
Future Electronics
from US$14.82
|
-
|
Buy Now | |
Avnet America
from US$10.25
|
-
|
Buy Now | |
RS Americas
from US$18.53
|
-
|
Buy Now | |
Boersig
from US$18.07
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Power Positions | 0 |
---|---|
Number of Signal Positions | 9 |
Number of Positions | 9 |
Contact Protection | With |
Reverse Gender | Standard |
Contact Current Rating (Max) | 7.5A |
Assembly Length | .925in, 23.5mm |
Operating Voltage | 250VAC, 250VDC |
Housing Material | Thermoplastic |
UL Flammability Rating | UL 94V-0 |
Shell Size | 11 |
Mating Retention | With |
Panel Mount Feature Type | Flange with Threaded Inserts |
Mating Alignment Type | Keyed |
Panel Mount Feature | With |
Connector Mounting Type | Panel |
Mating Retention Type | Threaded Coupling |
Mating Alignment | With |
Circuit Application | Signal |
Packaging Method | Bag |
Packaging Quantity | 27 |
Housing Type | Receptacle |
Product Type | Connector Assembly |
Contact Type | Pin |
Sealable | No |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Shell Type | All Plastic |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Fluid Resistance | None |
Shielded | No |
Standard Circular Conn Cpc Recpt Assembly Size |Amp Te Connectivity 1-206852-2 | Newark Electronics |
Standard Circular Conn CPC RECPT ASSEMBLY SIZE | Rapid Electronics |
TE Connectivity CPC RECPT ASSEMBLY SIZE 11-9 | Distrelec |
CPC Series 2 Panel Mount Receptacle 9 Position Circular Plastic Connector | Future Electronics |
Conn CPC PIN 9 POS Solder ST Thru-Hole 9 Terminal 1 Port | Avnet America |
Circular Plastic Connector, Receptacle Assembly Size 11-9 | TE Connectivity 1-206852-2 | RS Americas |
CST RECPT ASSEMBLY SIZE 11-9 | Boersig |
Where can I find additional details, specifications and documents for a 1-206852-2?
Additional datasheets, footprints and schematics for 1-206852-2 are listed on our Part Details page. You can also find images and similar parts to 1-206852-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-206852-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-206852-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-206852-2 fall under?
The 1-206852-2 is listed under Connectors > Power Connectors > Circular Power > Circular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-206852-2 when available in the Circular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-206852-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-206852-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-206852-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Future Electronics have stock available or on a lead time for 1-206852-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-206852-2 often in real-time on the comparison pages.
What if I can't find stock of 1-206852-2?
You can fill out our help required form which you can use to request a quote for 1-206852-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.