Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.18
|
8,618
in stock
|
Buy Now | |
Boersig
from US$0.15
|
21,000
in stock
|
Buy Now | |
TTI Europe
from US$0.12
|
17,500
in stock
|
Buy Now | |
element14
from US$0.19
|
8,618
in stock
|
Buy Now | |
Newark Electronics
from US$0.11
|
6,431
in stock
|
Buy Now | |
Avnet Abacus
-
|
3,500
in stock
|
Buy Now | |
Future Electronics
from US$0.12
|
-
|
Buy Now | |
Avnet America
from US$0.15
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Terminal & Splice Type | Receptacle |
---|---|
Mating Tab Width | .11in, 2.8mm |
Typical Current Rating | 22A |
Crimp Type | F-Crimp |
Mating Tab Thickness | .031in, .8mm |
Interface Plating | Silver (Ag) |
Contact Termination Area Plating Material | Silver (Ag) |
Wire Size Search | 1.5mm², 15AWG, 2.5mm², 2mm², 14AWG, 16AWG |
Wire Insulation Diameter | 1.9 – 3mm, .075 – .118in |
Wire Size | 1.5 – 2.5mm², 16 – 14AWG |
Agency/Standard | LV214 |
Terminal Transmits | 25 – 40 A (Power) |
Packaging Method | Reel |
Packaging Quantity | 3500 |
Sealable | No |
Wire Type | Copper |
Primary Locking Feature | Locking Lance |
Receptacle Style | 180° |
Termination Method | Crimp |
Operating Temperature Range | -40 – 140°C, -40 – 284°F |
MCP-2,8 BU-KONTAKT | TTI Europe |
AUTOMOTIVE CONTACT, SOCKET, CRIMP | element14 |
Automotive Contact, Socket, Crimp | Newark Electronics |
Contact SKT Crimp ST Cable Mount Strip | Avnet Abacus |
Contact SKT Crimp ST Cable Mount 14-16AWG T/R Automotive | Future Electronics |
Where can I find additional details, specifications and documents for a 1-968851-3?
Additional datasheets, footprints and schematics for 1-968851-3 are listed on our Part Details page. You can also find images and similar parts to 1-968851-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-968851-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-968851-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-968851-3 fall under?
The 1-968851-3 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1-968851-3 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-968851-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-968851-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-968851-3 have stock available?
Authorised distributors including Boersig, TTI Europe, element14, Farnell and Newark Electronics have stock available or on a lead time for 1-968851-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-968851-3 often in real-time on the comparison pages.
What if I can't find stock of 1-968851-3?
You can fill out our help required form which you can use to request a quote for 1-968851-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.