Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.89
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$0.89
|
-
|
Buy Now |
Color | Orange |
---|---|
Body Material | PBT GF |
Number of Rows | 3 |
Number of Positions | 12 |
Mating Tab Width | .11in, 2.8mm |
Length | 1.024in, 26mm |
Width | 1.024in, 26mm |
Height | .945in, 24mm |
Nominal Voltage Architecture | 12V, 24V |
Operating Voltage | 28VDC |
Centerline (Pitch) | .197in, 5mm |
Polarized | No |
Terminal Position Assurance | Yes |
Mounting Feature | Without |
Circuit Application | Signal |
Serviceable | No |
Connector Position Assurance Capable | No |
Packaging Method | Box |
Primary Locking Feature | On the Terminal |
Strain Relief | No |
Connector System | Wire-to-Wire |
Connector Style | Housing for female terminals |
Hybrid Connector | No |
Sealable | No |
Operating Temperature Range | -40 – 120°C, -40 – 248°F |
Conn Housing Unsealed Housing Receptacle 12 POS 5mm ST Cable Mount | Avnet America |
Where can I find additional details, specifications and documents for a 9-968972-2?
Additional datasheets, footprints and schematics for 9-968972-2 are listed on our Part Details page. You can also find images and similar parts to 9-968972-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9-968972-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9-968972-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9-968972-2 fall under?
The 9-968972-2 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 9-968972-2 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9-968972-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 9-968972-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9-968972-2 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 9-968972-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9-968972-2 often in real-time on the comparison pages.
What if I can't find stock of 9-968972-2?
You can fill out our help required form which you can use to request a quote for 9-968972-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.