Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.41
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.73
|
565
in stock
|
Buy Now | |
TE Store
from US$0.42
|
8,705
in stock
|
Buy Now | |
Newark Electronics
from US$0.85
|
6,520
in stock
|
Buy Now | |
element14
from US$0.93
|
6,520
in stock
|
Buy Now | |
Farnell
from US$0.58
|
6,520
in stock
|
Buy Now | |
TTI Europe
from US$0.54
|
3,480
in stock
|
Buy Now | |
Rapid Electronics
from US$0.76
|
487
in stock
|
Buy Now | |
Chip One Stop
from US$0.97
|
427
in stock
|
Buy Now | |
Distrelec
from US$0.70
|
427
in stock
|
Buy Now | |
Avnet Abacus
-
|
3,000
in stock
|
Buy Now | |
Future Electronics
from US$0.41
|
-
|
Buy Now | |
Avnet America
from US$0.57
|
-
|
Buy Now | |
RS Americas
from US$0.69
|
-
|
Buy Now | |
Boersig
from US$0.54
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Body Material | PBT GF |
---|---|
Color | Natural |
Cable Exit Angle | 180° |
Number of Positions | 7 |
Number of Rows | 1 |
Mating Tab Width | 2.8mm, .11in |
Height | .435in, 11mm |
Length | 1.512in, 38.4mm |
Width | 23.5mm, .925in |
Nominal Voltage Architecture | 24V, 12V |
Operating Voltage | 36VDC |
Centerline (Pitch) | .197in, 5mm |
UL Flammability Rating | UL 94-HB |
Terminal Position Assurance | Yes |
Polarized | No |
Mounting Feature | Without |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Serviceable | Yes |
Packaging Quantity | 1500 |
Packaging Method | Box |
Connector System | Wire-to-Board, Wire-to-Wire, Wire-to-Device |
Hybrid Connector | No |
Connector Style | Housing for female terminals |
Strain Relief | No |
Sealable | No |
Primary Locking Feature | On the Terminal |
Operating Temperature Range | -40 – 248°F, -40 – 120°C |
AMP MCP 2.8 RECEPT HSG 7 POS Connector & Housing Type: Housing for Female Terminals Mating Tab Width: 2.8 mm Mating Tab Width: .11 in Connector System: Wire-to-Board Wire-to-Device Wire-to-Wire Number of Positions: 7 Housing for Female Terminals 2.8 mm .11" Wire-to-Board | Amp Mcp Unsealed Connector Housing | Part Number: 1718488-1 | Internal Number: 1718488-1 | TE Connectivity | TE Store |
Automotive Conn Housing, Rcpt, 7Pos | Newark Electronics |
AUTOMOTIVE CONN HOUSING, RCPT, 7POS | element14 |
MCP 2.8 7 way receptacle insert, natural | RS |
Automotive Connectors AMP MCP 2.8 RECEPT HSG 7 | Rapid Electronics |
TE Connectivity Multiple Contact Point (MCP) Interconnection System and MCON Contact System | Distrelec |
Conn Housing RCP 7 POS 5mm Crimp ST Cable Mount Bulk | Avnet Abacus |
AMP MCP 2.8 Series, 7 Way Cable Mount Socket Insert | TE Connectivity 1718488-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 1718488-1?
Additional datasheets, footprints and schematics for 1718488-1 are listed on our Part Details page. You can also find images and similar parts to 1718488-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1718488-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1718488-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1718488-1 fall under?
The 1718488-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1718488-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1718488-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1718488-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1718488-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and TTI Europe have stock available or on a lead time for 1718488-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1718488-1 often in real-time on the comparison pages.
What if I can't find stock of 1718488-1?
You can fill out our help required form which you can use to request a quote for 1718488-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.