Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.83
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.14
|
983
in stock
|
Buy Now | |
TTI Europe
from US$0.91
|
1,000
in stock
|
Buy Now | |
Newark Electronics
from US$1.47
|
983
in stock
|
Buy Now | |
element14
from US$1.55
|
983
in stock
|
Buy Now | |
Avnet America
from US$0.83
|
-
|
Buy Now | |
RS Americas
from US$1.08
|
-
|
Buy Now | |
Boersig
from US$1.01
|
-
|
Buy Now | |
Distrelec
from US$1.28
|
-
|
Buy Now |
Cable Exit Angle | 180° |
---|---|
Color | Violet |
Body Material | PBT GF |
Number of Positions | 18 |
Number of Rows | 3 |
Mating Tab Width | .11in, 2.8mm |
Length | 36mm, 1.417in |
Width | 1.417in, 36mm |
Height | .945in, 24mm |
Operating Voltage | 28VDC |
Nominal Voltage Architecture | 12V, 24V |
Centerline (Pitch) | .197in, 5mm |
Terminal Position Assurance | Yes |
Mounting Feature | Without |
Polarized | Yes |
Circuit Application | Signal |
Serviceable | No |
Connector Position Assurance Capable | No |
Packaging Quantity | 1000 |
Packaging Method | Carton |
Sealable | No |
Row-to-Row Spacing | .217in, 5.5mm |
Primary Locking Feature | On the Terminal |
Hybrid Connector | No |
Connector Style | Housing for female terminals |
Connector System | Wire-to-Wire |
Strain Relief | No |
Operating Temperature Range | -40 – 248°F, -40 – 120°C |
Automotive Housing, Receptacle, 18Pos Rohs Compliant: Yes |Te Connectivity 5-968974-1 | Newark Electronics |
AUTOMOTIVE HOUSING, RECEPTACLE, 18POS | element14 |
Conn Housing RCP 18 POS 5mm ST Cable Mount Carton | Avnet America |
MCP 2.8 18 way receptacle housing, Key D | TE Connectivity 5-968974-1 | RS Americas |
TE Connectivity Automotive Housing Receptacle 18Pos Rohs Compliant Yes | Distrelec |
Where can I find additional details, specifications and documents for a 5-968974-1?
Additional datasheets, footprints and schematics for 5-968974-1 are listed on our Part Details page. You can also find images and similar parts to 5-968974-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-968974-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-968974-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-968974-1 fall under?
The 5-968974-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 5-968974-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-968974-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-968974-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-968974-1 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for 5-968974-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-968974-1 often in real-time on the comparison pages.
What if I can't find stock of 5-968974-1?
You can fill out our help required form which you can use to request a quote for 5-968974-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.