Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.63
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.86
|
1,107
in stock
|
Buy Now | |
TE Store
from US$0.63
|
1,317
in stock
|
Buy Now | |
Newark Electronics
from US$1.27
|
1,034
in stock
|
Buy Now | |
element14
from US$1.35
|
1,034
in stock
|
Buy Now | |
Farnell
from US$0.81
|
1,034
in stock
|
Buy Now | |
Rapid Electronics
from US$1.01
|
1,019
in stock
|
Buy Now | |
Distrelec
from US$1.09
|
1,019
in stock
|
Buy Now | |
Avnet America
from US$0.72
|
-
|
Buy Now | |
RS Americas
from US$1.60
|
-
|
Buy Now | |
Boersig
from US$0.80
|
-
|
Buy Now | |
TTI Europe
from US$0.74
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Natural |
---|---|
Body Material | PBT GF |
Cable Exit Angle | 180° |
Number of Rows | 3 |
Number of Positions | 9 |
Mating Tab Width | .11in, 2.8mm |
Width | 21mm, .827in |
Length | 21mm, .827in |
Height | .945in, 24mm |
Nominal Voltage Architecture | 12V, 24V |
Operating Voltage | 28VDC |
Centerline (Pitch) | 5mm, .197in |
Mounting Feature | Without |
Terminal Position Assurance | Yes |
Polarized | No |
Circuit Application | Signal |
Serviceable | No |
Connector Position Assurance Capable | No |
Packaging Method | Box |
Packaging Quantity | 1800 |
Primary Locking Feature | On the Terminal |
Connector Style | Housing for female terminals |
Connector System | Wire-to-Wire |
Hybrid Connector | No |
Strain Relief | No |
Sealable | No |
Operating Temperature Range | -40 – 120°C, -40 – 248°F |
AMP MCP 2.8 HSG 9 POS. 2.LOCKI Connector & Housing Type: Housing for Female Terminals Mating Tab Width: 2.8 mm Mating Tab Width: .11 in Connector System: Wire-to-Wire Number of Positions: 9 Housing for Female Terminals 2.8 mm .11" Wire-to-Wire | Amp Mcp Unsealed Connector Housing | Part Number: 7-968971-1 | Internal Number: 7-968971-1 | TE Connectivity | TE Store |
MCP 2.8 9 way receptacle housing, Key B | RS |
Automotive Housing, Receptacle, 9Pos Rohs Compliant: Yes |Amp Te Connectivity 7-968971-1 | Newark Electronics |
AUTOMOTIVE HOUSING, RECEPTACLE, 9POS | element14 |
Automotive Conn AMP MCP 2.8 HSG 9 POS. 2.LOCKI | Rapid Electronics |
TE Connectivity - AMP Housing AMP MCP 2.8 HSG 9 P. 2.LOCKI | Distrelec |
Conn Housing RCP 9 POS 5mm Crimp ST Cable Mount Bulk | Avnet America |
MCP 2.8 9 way receptacle housing, Key B | TE Connectivity 7-968971-1 | RS Americas |
AMP MCP 2.8 HSG 9POS | TTI Europe |
Where can I find additional details, specifications and documents for a 7-968971-1?
Additional datasheets, footprints and schematics for 7-968971-1 are listed on our Part Details page. You can also find images and similar parts to 7-968971-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7-968971-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7-968971-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7-968971-1 fall under?
The 7-968971-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 7-968971-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7-968971-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 7-968971-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7-968971-1 have stock available?
Authorised distributors including TE Store, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for 7-968971-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7-968971-1 often in real-time on the comparison pages.
What if I can't find stock of 7-968971-1?
You can fill out our help required form which you can use to request a quote for 7-968971-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.