Prices starting from US$0.70
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.79 |
1,065
|
Buy Now | |
Boersig | US$0.71 |
5,433
|
Buy Now | |
Newark Electronics | US$1.28 |
1,154
|
Buy Now | |
element14 | US$1.38 |
1,140
|
Buy Now | |
Farnell | US$0.80 |
1,140
|
Buy Now | |
Rapid Electronics | US$1.11 |
788
|
Buy Now | |
Distrelec | US$0.93 |
560
|
Buy Now | |
Heilind Electronics | US$0.85 |
262
|
Buy Now | |
Chip One Stop | US$1.13 |
228
|
Buy Now | |
Heilind Electronics Asia | US$0.85 |
78
|
Buy Now | |
Future Electronics | US$0.74 |
-
|
Buy Now | |
Avnet America | US$0.70 |
-
|
Buy Now | |
TTI Europe | US$0.72 |
-
|
Buy Now | |
Power and Signal Group | - |
-
|
Buy Now |
Body Material | PBT GF |
---|---|
Color | Gray |
Cable Exit Angle | 180° |
Number of Rows | 3 |
Number of Positions | 12 |
Mating Tab Width | .11in, 2.8mm |
Length | 1.024in, 26mm |
Width | 1.024in, 26mm |
Height | .945in, 24mm |
Nominal Voltage Architecture | 12V, 24V |
Operating Voltage | 28VDC |
Centerline (Pitch) | 5mm, .197in |
Mounting Feature | Without |
Terminal Position Assurance | Yes |
Polarized | No |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Serviceable | No |
Packaging Quantity | 1500 |
Packaging Method | Carton |
Primary Locking Feature | On the Terminal |
Sealable | No |
Strain Relief | No |
Connector Style | Housing for female terminals |
Connector System | Wire-to-Wire |
Hybrid Connector | No |
Operating Temperature Range | -40 – 120°C, -40 – 248°F |
Housing, Rcpt, Mcp 2.8 Contact | Newark Electronics |
HOUSING, RCPT, MCP 2.8 CONTACT | element14 |
MCP 2.8 12 way receptacle housing, Key A | RS |
Automotive Connectors MCP2.8 GEH ASSY 12P | Rapid Electronics |
TE Connectivity - AMP Housing MCP2.8 GEH ASSY 12P | Distrelec |
MCP2.8 GEH ASSY 12P | Heilind Electronics |
12 Position Secondary Locking Device Amp MCP Housing | Future Electronics |
Conn Housing RCP 12 POS 5mm Crimp ST Cable Mount Bulk | Avnet America |
Status: | Unknown |
---|---|
Series: | MCP 2.8 Series |
RoHS: | Unknown |
Product Range | MCP 2.8 Series |
---|---|
Connector Mounting | Cable Mount |
Rectangular Shell Size | - |
For Use With | AMP MCP 2.8 Series Power Contacts |
Connector Body Material | Glass Filled Nylon 6.6 (Polyamide 6.6) Body |
Locking Type | Latch |
SVHC | No SVHC (15-Jan-2019) |
Gender | Receptacle |
Where can I find additional details, specifications and documents for a 8-968972-2?
Additional datasheets, footprints and schematics for 8-968972-2 are listed on our Part Details page. You can also find images and similar parts to 8-968972-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-968972-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-968972-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-968972-2 fall under?
The 8-968972-2 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 8-968972-2 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-968972-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 8-968972-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8-968972-2 have stock available?
Authorised distributors including Boersig, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for 8-968972-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-968972-2 often in real-time on the comparison pages.
What if I can't find stock of 8-968972-2?
You can fill out our help required form which you can use to request a quote for 8-968972-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.