Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.58
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.75
|
1,545
in stock
|
Buy Now | |
Boersig
from US$0.62
|
8,612
in stock
|
Buy Now | |
element14
from US$1.31
|
1,545
in stock
|
Buy Now | |
Rapid Electronics
from US$1.10
|
1,366
in stock
|
Buy Now | |
Distrelec
from US$1.15
|
1,364
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.17
|
1,229
in stock
|
Buy Now | |
Conrad
from US$1.22
|
112
in stock
|
Buy Now | |
Chip One Stop
from US$1.36
|
2
in stock
|
Buy Now | |
Avnet Abacus
-
|
4,800
in stock
|
Buy Now | |
Newark Electronics
from US$1.30
|
-
|
Buy Now | |
Future Electronics
from US$0.64
|
-
|
Buy Now | |
Avnet America
from US$0.70
|
-
|
Buy Now | |
TTI Europe
from US$0.58
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Color | Gray |
---|---|
Cable Exit Angle | 180° |
Body Material | PBT GF |
Number of Positions | 15 |
Number of Rows | 3 |
Mating Tab Width | 2.8mm, .11in |
Length | 1.22in, 31mm |
Width | 31mm, 1.22in |
Height | .945in, 24mm |
Nominal Voltage Architecture | 24V, 12V |
Operating Voltage | 28VDC |
Centerline (Pitch) | .197in, 5mm |
Polarized | No |
Terminal Position Assurance | Yes |
Mounting Feature | Without |
Circuit Application | Signal |
Serviceable | No |
Connector Position Assurance Capable | No |
Packaging Method | Carton |
Packaging Quantity | 1200 |
Connector Style | Housing for female terminals |
Hybrid Connector | No |
Primary Locking Feature | On the Terminal |
Sealable | No |
Connector System | Wire-to-Wire |
Row-to-Row Spacing | .217in, 5.5mm |
Strain Relief | No |
Operating Temperature Range | -40 – 120°C, -40 – 248°F |
AUTOMOTIVE CONN HOUSING, RCPT, 15POS | element14 |
Automotive Connectors MCP2.8 GEH ASSY 15P | Rapid Electronics |
TE Connectivity - AMP Housing MCP2.8 GEH ASSY 15P | Distrelec |
Connector: automotive | Transfer Multisort Elektronik |
Content: 1 pc(s) | Conrad |
Conn Housing RCP 15 POS 2.8mm Crimp ST Cable Mount Bulk | Avnet Abacus |
Automotive Conn Housing, Rcpt, 15Pos | Newark Electronics |
MCP Series Female Socket 15 Position 3 Rows Gray Latch Lock Receptacle | Future Electronics |
Where can I find additional details, specifications and documents for a 8-968973-2?
Additional datasheets, footprints and schematics for 8-968973-2 are listed on our Part Details page. You can also find images and similar parts to 8-968973-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-968973-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-968973-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-968973-2 fall under?
The 8-968973-2 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 8-968973-2 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-968973-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 8-968973-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8-968973-2 have stock available?
Authorised distributors including Boersig, element14, Farnell, Rapid Electronics and Distrelec have stock available or on a lead time for 8-968973-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-968973-2 often in real-time on the comparison pages.
What if I can't find stock of 8-968973-2?
You can fill out our help required form which you can use to request a quote for 8-968973-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.