Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.66
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.98
|
425
in stock
|
Buy Now | |
Boersig
from US$0.75
|
3,868
in stock
|
Buy Now | |
Rapid Electronics
from US$1.10
|
1,775
in stock
|
Buy Now | |
Distrelec
from US$1.24
|
1,416
in stock
|
Buy Now | |
Farnell
from US$0.97
|
593
in stock
|
Buy Now | |
element14
from US$1.07
|
533
in stock
|
Buy Now | |
Chip One Stop
from US$0.85
|
359
in stock
|
Buy Now | |
Newark Electronics
from US$1.08
|
272
in stock
|
Buy Now | |
RS Americas
from US$0.66
|
55
in stock
|
Buy Now | |
Avnet Abacus
-
|
5,000
in stock
|
Buy Now | |
Future Electronics
from US$0.82
|
-
|
Buy Now | |
Avnet America
from US$0.83
|
-
|
Buy Now | |
TTI Europe
from US$0.78
|
-
|
Buy Now | |
TE Store
from US$0.72
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Color | Natural |
---|---|
Cable Exit Angle | 180° |
Body Material | PBT GF |
Number of Rows | 3 |
Number of Positions | 18 |
Mating Tab Width | .11in, 2.8mm |
Height | 24mm, .945in |
Length | 1.417in, 36mm |
Width | 1.417in, 36mm |
Nominal Voltage Architecture | 24V, 12V |
Operating Voltage | 28VDC |
Centerline (Pitch) | .197in, 5mm |
Mounting Feature | Without |
Polarized | Yes |
Terminal Position Assurance | Yes |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Serviceable | No |
Packaging Quantity | 1000 |
Packaging Method | Carton |
Connector Style | Housing for female terminals |
Connector System | Wire-to-Wire |
Hybrid Connector | No |
Primary Locking Feature | On the Terminal |
Row-to-Row Spacing | 5.5mm, .217in |
Strain Relief | No |
Sealable | No |
Operating Temperature Range | -40 – 248°F, -40 – 120°C |
Automotive Connectors MCP2 8 GEH ASSY 18P | Rapid Electronics |
TE Connectivity - AMP Housing MCP28 GEH ASSY 18P | Distrelec |
HOUSING, RCPT, MCP 2.8 CONTACT | Farnell |
MCP 2.8 18 way receptacle housing, Key B | RS |
Mcp2,8 Geh Assy 18P Rohs Compliant: Yes |Amp Te Connectivity 7-968974-1 | Newark Electronics |
MCP 2.8 18 way receptacle housing, Key B | TE Connectivity 7-968974-1 | RS Americas |
Conn Housing RCP 18 POS 5mm Crimp ST Cable Mount Bulk | Avnet Abacus |
18 Position Straight Angle 2.79mm Tab Fit Housing Receptacle | Future Electronics |
MCP2,8 GEH ASSY 18P Connector & Housing Type: Housing for Female Terminals Mating Tab Width: 2.8 mm Mating Tab Width: .11 in Connector System: Wire-to-Wire Number of Positions: 18 Housing for Female Terminals 2.8 mm .11" Wire-to-Wire | Amp Mcp Unsealed Connector Housing | Part Number: 7-968974-1 | Internal Number: 7-968974-1 | TE Connectivity | TE Store |
AMP MCP 2.8 Female Connector, 2.8 mm width, 18 positions, 5 mm pitch, not sealed | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | MCP 2.8 Series |
RoHS: | Unknown |
Product Range | MCP 2.8 Series |
---|---|
Connector Mounting | Cable Mount |
Rectangular Shell Size | - |
For Use With | AMP MCP 2.8 Series Power Contacts |
Connector Body Material | Glass Filled Nylon 6.6 (Polyamide 6.6) Body |
Locking Type | Latch |
SVHC | No SVHC (07-Jul-2017) |
Gender | Receptacle |
Where can I find additional details, specifications and documents for a 7-968974-1?
Additional datasheets, footprints and schematics for 7-968974-1 are listed on our Part Details page. You can also find images and similar parts to 7-968974-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7-968974-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7-968974-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7-968974-1 fall under?
The 7-968974-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 7-968974-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7-968974-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 7-968974-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7-968974-1 have stock available?
Authorised distributors including Boersig, Rapid Electronics, Distrelec, Farnell and element14 have stock available or on a lead time for 7-968974-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7-968974-1 often in real-time on the comparison pages.
What if I can't find stock of 7-968974-1?
You can fill out our help required form which you can use to request a quote for 7-968974-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.