Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Body Material | PBT GF |
---|---|
Connector Code | D |
Cable Exit Angle | 180° |
Color | Black |
Number of Positions | 25 |
Number of Rows | 3 |
Mating Tab Width | 2.8mm, .11in, 1.5mm, .059in |
Length | 45.2mm, 1.77in |
Height | 1.08in, 27.5mm |
Width | 1.06in, 27mm |
Operating Voltage | 36VDC |
Nominal Voltage Architecture | 24V, 12V |
Centerline (Pitch) | .197in, 4mm, 5mm, .157in |
UL Flammability Rating | UL 94-HB |
Agency/Standard | DIN IEC 512 |
Mounting Feature | Without |
Polarized | Yes |
Terminal Position Assurance | No |
Serviceable | No |
Connector Position Assurance Capable | No |
Packaging Quantity | 900 |
Packaging Method | Box |
Connector Style | Housing for female terminals |
Connector System | Wire-to-Device, Wire-to-Board |
Strain Relief | No |
Hybrid Connector | Yes |
Primary Locking Feature | On the Terminal |
Sealable | No |
Operating Temperature Range | -40 – 248°F, -40 – 120°C |
Carrier,receptacle Hsg, 25Pos,assy |Te Connectivity 1-2141846-4 | Newark Electronics |
Where can I find additional details, specifications and documents for a 1-2141846-4?
Additional datasheets, footprints and schematics for 1-2141846-4 are listed on our Part Details page. You can also find images and similar parts to 1-2141846-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-2141846-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2141846-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-2141846-4 fall under?
The 1-2141846-4 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-2141846-4 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2141846-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-2141846-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-2141846-4 have stock available?
Authorised distributors including Powell Electronics, Newark Electronics and Avnet America have stock available or on a lead time for 1-2141846-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-2141846-4 often in real-time on the comparison pages.
What if I can't find stock of 1-2141846-4?
You can fill out our help required form which you can use to request a quote for 1-2141846-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.