Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.75
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.11
|
1,057
in stock
|
Buy Now | |
Boersig
from US$0.79
|
2,251
in stock
|
Buy Now | |
Rapid Electronics
from US$0.92
|
1,214
in stock
|
Buy Now | |
Newark Electronics
from US$1.39
|
1,181
in stock
|
Buy Now | |
element14
from US$1.53
|
1,057
in stock
|
Buy Now | |
TTI Europe
from US$1.13
|
1,000
in stock
|
Buy Now | |
Chip One Stop
from US$1.01
|
829
in stock
|
Buy Now | |
Distrelec
from US$1.20
|
385
in stock
|
Buy Now | |
Conrad
from US$1.70
|
41
in stock
|
Buy Now | |
Avnet Abacus
-
|
1,000
in stock
|
Buy Now | |
Future Electronics
from US$0.94
|
-
|
Buy Now | |
Avnet America
from US$0.87
|
-
|
Buy Now | |
TE Store
from US$0.75
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Color | Blue |
---|---|
Cable Exit Angle | 180° |
Body Material | PBT GF |
Number of Rows | 3 |
Number of Positions | 18 |
Mating Tab Width | 2.8mm, .11in |
Length | 36mm, 1.417in |
Width | 36mm, 1.417in |
Height | 24mm, .945in |
Nominal Voltage Architecture | 24V, 12V |
Operating Voltage | 28VDC |
Centerline (Pitch) | .197in, 5mm |
Polarized | Yes |
Terminal Position Assurance | Yes |
Mounting Feature | Without |
Circuit Application | Signal |
Serviceable | No |
Connector Position Assurance Capable | No |
Packaging Quantity | 1000 |
Packaging Method | Box |
Connector Style | Housing for female terminals |
Hybrid Connector | No |
Primary Locking Feature | On the Terminal |
Row-to-Row Spacing | .217in, 5.5mm |
Sealable | No |
Connector System | Wire-to-Wire |
Strain Relief | No |
Operating Temperature Range | -40 – 120°C, -40 – 248°F |
Automotive Connectors MCP2.8 HSG ASSY 18P | Rapid Electronics |
Automotive Housing, Receptacle, 18Pos | Newark Electronics |
AUTOMOTIVE HOUSING, RECEPTACLE, 18POS | element14 |
TE Connectivity - AMP Housing MCP2.8 HSG ASSY 18P | Distrelec |
Content: 1 pc(s) | Conrad |
Conn Housing RCP 18 POS 5mm Crimp ST Cable Mount Bulk | Avnet Abacus |
18 Position 5.00mm Pitch Triple Row Receptacle | Future Electronics |
MCP2.8 HSG ASSY 18P Connector & Housing Type: Housing for Female Terminals Mating Tab Width: 2.8 mm Mating Tab Width: .11 in Connector System: Wire-to-Wire Number of Positions: 18 Housing for Female Terminals 2.8 mm .11" Wire-to-Wire | Amp Mcp Unsealed Connector Housing | Part Number: 6-968974-1 | Internal Number: 6-968974-1 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 6-968974-1?
Additional datasheets, footprints and schematics for 6-968974-1 are listed on our Part Details page. You can also find images and similar parts to 6-968974-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6-968974-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6-968974-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6-968974-1 fall under?
The 6-968974-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 6-968974-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6-968974-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 6-968974-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6-968974-1 have stock available?
Authorised distributors including Boersig, Rapid Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for 6-968974-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6-968974-1 often in real-time on the comparison pages.
What if I can't find stock of 6-968974-1?
You can fill out our help required form which you can use to request a quote for 6-968974-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.