Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.69
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.91
|
160
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.30
|
62
in stock
|
Buy Now | |
Rapid Electronics
from US$1.17
|
48
in stock
|
Buy Now | |
RS Americas
from US$1.00
|
24
in stock
|
Buy Now | |
Chip One Stop
from US$1.48
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$1.31
|
-
|
Buy Now | |
Avnet America
from US$0.74
|
-
|
Buy Now | |
element14
from US$1.41
|
-
|
Buy Now | |
Boersig
from US$0.82
|
-
|
Buy Now | |
Distrelec
from US$1.12
|
-
|
Buy Now | |
TTI Europe
from US$0.69
|
-
|
Buy Now | |
Farnell
from US$0.81
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Cable Exit Angle | 180° |
---|---|
Body Material | PBT GF |
Color | Natural |
Number of Positions | 15 |
Number of Rows | 3 |
Mating Tab Width | .11in, 2.8mm |
Length | 1.22in, 31mm |
Height | 24mm, .945in |
Width | 1.22in, 31mm |
Nominal Voltage Architecture | 24V, 12V |
Operating Voltage | 28VDC |
Centerline (Pitch) | 5mm, .197in |
Terminal Position Assurance | Yes |
Polarized | No |
Mounting Feature | Without |
Circuit Application | Signal |
Serviceable | No |
Connector Position Assurance Capable | No |
Packaging Method | Box |
Packaging Quantity | 1200 |
Hybrid Connector | No |
Primary Locking Feature | On the Terminal |
Sealable | No |
Connector Style | Housing for female terminals |
Row-to-Row Spacing | 5.5mm, .217in |
Strain Relief | No |
Connector System | Wire-to-Wire |
Operating Temperature Range | -40 – 120°C, -40 – 248°F |
MCP 2.8 15 way receptacle housing, Key B | RS |
Connector: automotive | Transfer Multisort Elektronik |
Automotive Conn AMP MCP 2.8 HSG 15POS. 2.LOCKING | Rapid Electronics |
MCP 2.8 15 way receptacle housing, Key B | TE Connectivity 7-968973-1 | RS Americas |
Automotive Housing, Receptacle, 15Pos Rohs Compliant: Yes |Amp Te Connectivity 7-968973-1 | Newark Electronics |
Conn Housing F 15 POS 5mm ST Cable Mount Bulk | Avnet America |
AUTOMOTIVE HOUSING, RECEPTACLE, 15POS | element14 |
TE Connectivity - AMP Housing AMP MCP 2.8 HSG 15 P. 2.LOCKING | Distrelec |
AMP MCP 2.8 HSG 15 POS. 2.LOC | TTI Europe |
AMP MCP 2.8 HSG 15 POS. 2.LOCK | Power and Signal Group |
Where can I find additional details, specifications and documents for a 7-968973-1?
Additional datasheets, footprints and schematics for 7-968973-1 are listed on our Part Details page. You can also find images and similar parts to 7-968973-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7-968973-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7-968973-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7-968973-1 fall under?
The 7-968973-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 7-968973-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7-968973-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 7-968973-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7-968973-1 have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Rapid Electronics, RS Americas and Chip One Stop have stock available or on a lead time for 7-968973-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7-968973-1 often in real-time on the comparison pages.
What if I can't find stock of 7-968973-1?
You can fill out our help required form which you can use to request a quote for 7-968973-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.