Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Color | Yellow |
---|---|
Material | Silicone |
Cavity Diameter | .254in, 6.45mm |
Cable Insulation Diameter | 2.1 – 2.9mm, .083 – .114in |
Shore A Hardness | 50 |
Lubricant Content | Yes |
Packaging Method | Bag |
Packaging Quantity | 10000 |
Seal Type | Single Wire Seal (SWS) |
Operating Temperature Range | -3 – 125°C, -3 – 257°F |
Connector Accessories Single Wire Seal Silicone Yellow Bag | Avnet America |
Where can I find additional details, specifications and documents for a 2236402-1?
Additional datasheets, footprints and schematics for 2236402-1 are listed on our Part Details page. You can also find images and similar parts to 2236402-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2236402-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2236402-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2236402-1 fall under?
The 2236402-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Seals & Cavity Plugs.
Can I view similar or alternative parts?
You can view similar parts to 2236402-1 when available in the Automotive Seals & Cavity Plugs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2236402-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2236402-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2236402-1 have stock available?
Authorised distributors including Avnet America and Boersig have stock available or on a lead time for 2236402-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2236402-1 often in real-time on the comparison pages.
What if I can't find stock of 2236402-1?
You can fill out our help required form which you can use to request a quote for 2236402-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.