Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.44
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.93
|
340
in stock
|
Buy Now | |
TTI Europe
from US$0.48
|
7,440
in stock
|
Buy Now | |
TE Store
from US$0.61
|
5,840
in stock
|
Buy Now | |
Newark Electronics
from US$1.24
|
5,417
in stock
|
Buy Now | |
element14
from US$1.33
|
5,417
in stock
|
Buy Now | |
Farnell
from US$0.72
|
5,417
in stock
|
Buy Now | |
Future Electronics
from US$0.44
|
5,113
in stock
|
Buy Now | |
Boersig
from US$0.70
|
4,963
in stock
|
Buy Now | |
Avnet America
from US$0.52
|
4,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.78
|
3,213
in stock
|
Buy Now | |
Distrelec
from US$0.77
|
3,213
in stock
|
Buy Now | |
Heilind Electronics
from US$0.85
|
2,865
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.85
|
955
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.87
|
519
in stock
|
Buy Now | |
Conrad
from US$1.22
|
342
in stock
|
Buy Now | |
Avnet Abacus
-
|
16,500
in stock
|
Buy Now | |
RS Americas
from US$24.26
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Color | Green |
---|---|
Body Material | PBT GF |
Cable Exit Angle | 180° |
Number of Rows | 3 |
Number of Positions | 12 |
Mating Tab Width | .11in, 2.8mm |
Length | 1.024in, 26mm |
Width | 1.024in, 26mm |
Height | .945in, 24mm |
Nominal Voltage Architecture | 24V, 12V |
Operating Voltage | 28VDC |
Centerline (Pitch) | .197in, 5mm |
Polarized | No |
Terminal Position Assurance | Yes |
Mounting Feature | Without |
Circuit Application | Signal |
Serviceable | No |
Connector Position Assurance Capable | No |
Packaging Method | Carton |
Packaging Quantity | 1500 |
Hybrid Connector | No |
Primary Locking Feature | On the Terminal |
Connector System | Wire-to-Wire |
Strain Relief | No |
Connector Style | Housing for female terminals |
Sealable | No |
Operating Temperature Range | -40 – 120°C, -40 – 248°F |
MCP 2.8 GEH 12P Connector & Housing Type: Housing for Female Terminals Mating Tab Width: 2.8 mm Mating Tab Width: .11 in Connector System: Wire-to-Wire Number of Positions: 12 Housing for Female Terminals 2.8 mm .11" Wire-to-Wire | Amp Mcp Unsealed Connector Housing | Part Number: 8-968972-1 | Internal Number: 8-968972-1 | TE Connectivity | TE Store |
Connector, Housing, Receptacle, 12 Position | Newark Electronics |
HOUSING, 12 WAY | element14 |
MCP Series 12 Position Receptacle Housing Connector | Future Electronics |
Conn Housing RCP 12 POS 5.5mm Crimp ST | Avnet America |
TE Connectivity - AMP Housing MCP 2.8 GEH 12P | Distrelec |
MCP 2.8 GEH 12P | Heilind Electronics |
Connector: automotive | Transfer Multisort Elektronik |
Content: 1 pc(s) | Conrad |
MCP 2.8 12 way receptacle housing, Key A | RS |
AMP MCP 2.8 Series 5.5mm Pitch 12 Way 3 Row Female Straight PCB Housing | TE Connectivity 8-968972-1 | RS Americas |
Where can I find additional details, specifications and documents for a 8-968972-1?
Additional datasheets, footprints and schematics for 8-968972-1 are listed on our Part Details page. You can also find images and similar parts to 8-968972-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-968972-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-968972-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-968972-1 fall under?
The 8-968972-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 8-968972-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-968972-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 8-968972-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8-968972-1 have stock available?
Authorised distributors including TTI Europe, TE Store, Newark Electronics, element14 and Farnell have stock available or on a lead time for 8-968972-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-968972-1 often in real-time on the comparison pages.
What if I can't find stock of 8-968972-1?
You can fill out our help required form which you can use to request a quote for 8-968972-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.