Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.54
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.54
|
6,850
in stock
|
Buy Now | |
Rapid Electronics
from US$0.69
|
878
in stock
|
Buy Now | |
Chip One Stop
from US$0.80
|
878
in stock
|
Buy Now | |
Farnell
from US$0.71
|
750
in stock
|
Buy Now | |
Avnet America
from US$0.68
|
-
|
Buy Now | |
RS Americas
from US$1.74
|
-
|
Buy Now | |
Boersig
from US$0.71
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Material | PBT GF |
---|---|
Cable Exit Angle | 180° |
Color | Other |
Number of Rows | 3 |
Number of Positions | 9 |
Mating Tab Width | 2.8mm, .11in |
Length | 21mm, .827in |
Height | 24mm, .945in |
Width | 21mm, .827in |
Nominal Voltage Architecture | 24V, 12V |
Operating Voltage | 28VDC |
Centerline (Pitch) | 5mm, .197in |
Polarized | No |
Mounting Feature | Without |
Terminal Position Assurance | Yes |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Serviceable | No |
Packaging Quantity | 1800 |
Packaging Method | Box |
Hybrid Connector | No |
Primary Locking Feature | On the Terminal |
Sealable | No |
Connector Style | Housing for female terminals |
Strain Relief | No |
Connector System | Wire-to-Wire |
Operating Temperature Range | -40 – 248°F, -40 – 120°C |
Housing 9 way Receptacle MCP Violet | RS |
Automotive Conn AMP MCP 2.8 HSG 9 POS. 2.LOCKING | Rapid Electronics |
AUTOMOTIVE HOUSING, RCPT, 9POS | Farnell |
AMP5-968971-1 | Avnet America |
MCP 2.8 9 way receptacle housing, Key D | TE Connectivity 5-968971-1 | RS Americas |
Where can I find additional details, specifications and documents for a 5-968971-1?
Additional datasheets, footprints and schematics for 5-968971-1 are listed on our Part Details page. You can also find images and similar parts to 5-968971-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-968971-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-968971-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-968971-1 fall under?
The 5-968971-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 5-968971-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-968971-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-968971-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-968971-1 have stock available?
Authorised distributors including RS, Rapid Electronics, Chip One Stop, Farnell and Avnet America have stock available or on a lead time for 5-968971-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-968971-1 often in real-time on the comparison pages.
What if I can't find stock of 5-968971-1?
You can fill out our help required form which you can use to request a quote for 5-968971-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.