Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.38
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.03
|
900
in stock
|
Buy Now | |
Future Electronics
from US$0.38
|
11,566
in stock
|
Buy Now | |
TTI Europe
from US$0.46
|
10,967
in stock
|
Buy Now | |
Boersig
from US$0.60
|
9,140
in stock
|
Buy Now | |
Newark Electronics
from US$1.20
|
6,965
in stock
|
Buy Now | |
element14
from US$1.29
|
6,965
in stock
|
Buy Now | |
Farnell
from US$0.73
|
6,965
in stock
|
Buy Now | |
Rapid Electronics
from US$0.76
|
2,762
in stock
|
Buy Now | |
Distrelec
from US$1.07
|
2,740
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.61
|
2,455
in stock
|
Buy Now | |
Conrad
from US$1.40
|
479
in stock
|
Buy Now | |
Chip One Stop
from US$1.75
|
32
in stock
|
Buy Now | |
Avnet Abacus
-
|
60,000
in stock
|
Buy Now | |
Avnet America
from US$0.68
|
-
|
Buy Now | |
RS Americas
from US$0.75
|
-
|
Buy Now | |
TE Store
from US$0.59
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Color | Blue |
---|---|
Body Material | PBT GF |
Cable Exit Angle | 180° |
Number of Rows | 2 |
Number of Positions | 6 |
Mating Tab Width | .11in, 2.8mm |
Width | .63in, 16mm |
Length | 16mm, .63in |
Height | .945in, 24mm |
Nominal Voltage Architecture | 12V, 24V |
Operating Voltage | 28VDC |
Centerline (Pitch) | 5mm, .197in |
Terminal Position Assurance | Yes |
Mounting Feature | Without |
Polarized | No |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Serviceable | No |
Packaging Quantity | 2400 |
Packaging Method | Carton |
Strain Relief | No |
Row-to-Row Spacing | .197in, 5mm |
Connector Style | Housing for female terminals |
Connector System | Wire-to-Wire |
Primary Locking Feature | On the Terminal |
Hybrid Connector | No |
Sealable | No |
Operating Temperature Range | -40 – 120°C, -40 – 248°F |
MCP2.8 GEH 6P | Future Electronics |
Rcpt Housing, 6Pos, Pa6.6 Gf, Blue | Newark Electronics |
HOUSING, 6 WAY | element14 |
Automotive Connectors MCP2.8 GEH 6P | Rapid Electronics |
TE Connectivity - AMP Housing MCP2.8 GEH 6P | Distrelec |
Connector: automotive | Transfer Multisort Elektronik |
MCP 2.8 6 way receptacle housing, Key A | RS |
Content: 1 pc(s) | Conrad |
Conn Housing RCP 6 POS 5.5mm Crimp ST | Avnet Abacus |
AMP MCP 2.8 Series 5.5mm Pitch 6 Way 3 Row Female Straight PCB Housing | TE Connectivity 8-968970-1 | RS Americas |
MCP2.8 GEH 6P Connector & Housing Type: Housing for Female Terminals Mating Tab Width: 2.8 mm Mating Tab Width: .11 in Connector System: Wire-to-Wire Number of Positions: 6 Housing for Female Terminals 2.8 mm .11" Wire-to-Wire | Amp Mcp Unsealed Connector Housing | Part Number: 8-968970-1 | Internal Number: 8-968970-1 | TE Connectivity | TE Store |
MCP2.8 GEH6P | Power and Signal Group |
Where can I find additional details, specifications and documents for a 8-968970-1?
Additional datasheets, footprints and schematics for 8-968970-1 are listed on our Part Details page. You can also find images and similar parts to 8-968970-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-968970-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-968970-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-968970-1 fall under?
The 8-968970-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 8-968970-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-968970-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 8-968970-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8-968970-1 have stock available?
Authorised distributors including Future Electronics, TTI Europe, Boersig, Newark Electronics and element14 have stock available or on a lead time for 8-968970-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-968970-1 often in real-time on the comparison pages.
What if I can't find stock of 8-968970-1?
You can fill out our help required form which you can use to request a quote for 8-968970-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.