Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.34
|
41,330
in stock
|
Buy Now | |
Boersig
from US$0.14
|
276,000
in stock
|
Buy Now | |
TE Store
from US$0.35
|
167,317
in stock
|
Buy Now | |
Future Electronics
from US$0.15
|
36,000
in stock
|
Buy Now | |
TTI Europe
from US$0.14
|
18,000
in stock
|
Buy Now | |
element14
from US$0.22
|
16,087
in stock
|
Buy Now | |
Newark Electronics
from US$0.26
|
15,627
in stock
|
Buy Now | |
Farnell
from US$0.20
|
15,315
in stock
|
Buy Now | |
CoreStaff
from US$0.12
|
11,899
in stock
|
Buy Now | |
Heilind Electronics
from US$0.20
|
2,250
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.20
|
750
in stock
|
Buy Now | |
Chip One Stop
from US$0.07
|
736
in stock
|
Buy Now | |
RS Americas
from US$0.20
|
620
in stock
|
Buy Now | |
Avnet Abacus
-
|
48,000
in stock
|
Buy Now | |
Avnet America
from US$0.18
|
-
|
Buy Now | |
Rapid Electronics
from US$0.41
|
-
|
Buy Now | |
Avnet Asia
from US$0.17
|
-
|
Buy Now | |
Carlton-Bates
from US$0.17
|
-
|
Buy Now | |
Distrelec
from US$0.20
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Contact Classification | Power, Signal |
---|---|
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Material | Gold |
Contact Type | Socket |
Contact Underplating Material | Nickel |
Underplate Material Thickness | 1.3µm, 51.18µin |
Contact Mating Area Plating Thickness | .38µm, 15µin |
端子の下地めっきの材料 | Nickel |
Wire Size | 20 – 16AWG, .5 – 1.42mm² |
Overall Length | .7in, 17.8mm |
Accepts Wire Insulation Diameter Range | 1.8 – 2.8mm, .071 – .11in |
Operating Voltage | 250VAC, 600VAC, 600VDC, 250VDC |
Wire Range Mark | L |
Contact Retention | With |
Contact Retention Type | Locking Lance |
For Use With | Tab Contact |
Glow Wire Rating | Standard Part - Not Glow Wire |
Barrel Type | Open Barrel |
Wire/Cable Type | Discrete Wire, Stranded |
Connector System | Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
DYNAMIC D-3 REC CONT. L AU 0.38 Contact Type: Receptacle Contact Mating Area Plating Material: Gold Wire Size: 20 – 16 AWG Wire Size: .5 – 1.42 mm² Product Terminates To: Wire & Cable Receptacle Gold 20 – 16 AWG .5 – 1.42 mm² | Contact: Component To Wire 15A & 28-14 Wire Size | Part Number: 175196-2 | Internal Number: 175196-2 | TE Connectivity | TE Store |
Contact,receptacle,Au,20-16awg | RS |
Dynamic Series 16-20 AWG Socket Crimp Receptacle Connector | Future Electronics |
CRIMP SOCKET, DYNAMIC D-3, 16-20 AWG | element14 |
Contact, Socket, Crimp, 20-16Awg | Newark Electronics |
Dynamic 3000 PCB Conn Contact, Female, Crimp, Gold Plating 20 - 16 AWG | TE Connectivity 175196-2 | RS Americas |
Contact SKT Crimp ST Cable Mount Reel | Avnet Abacus |
TE 175196-2 Dynamic D-3000 Crimp Socket Size L .76µm Gold 28-24AWG | Rapid Electronics |
Socket Contact, Crimp Contact, 20 AWG Min, 16 AWG Max, 250/600V AC/DC | Carlton-Bates |
TE Connectivity - AMP W-to-B DYNAMIC D-3 REC CONT L AU 0.38 | Distrelec |
Status: | Unknown |
---|---|
Series: | Dynamic 3000 Series |
RoHS: | Unknown |
Product Range | Dynamic 3000 Series |
---|---|
Contact Plating | Gold Plated Contacts |
Contact Material | Copper Alloy |
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Min | 20AWG |
Wire Size AWG Max | 16AWG |
SVHC | No SVHC (15-Jan-2019) |
Contact Termination | Crimp |
For Use With | Dynamic 3800 Series HTS Heavy Duty Connectors |
Where can I find additional details, specifications and documents for a 175196-2?
Additional datasheets, footprints and schematics for 175196-2 are listed on our Part Details page. You can also find images and similar parts to 175196-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 175196-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 175196-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 175196-2 fall under?
The 175196-2 is listed under Connectors > Rectangular Connectors > Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 175196-2 when available in the Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 175196-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 175196-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 175196-2 have stock available?
Authorised distributors including Boersig, TE Store, RS, Future Electronics and TTI Europe have stock available or on a lead time for 175196-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 175196-2 often in real-time on the comparison pages.
What if I can't find stock of 175196-2?
You can fill out our help required form which you can use to request a quote for 175196-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.