Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Power and Signal Group
-
|
-
|
Buy Now |
Typical Current Rating | 14A |
---|---|
Mating Tab Thickness | .025in, .64mm |
Interface Plating | Tin (Sn) |
Terminal & Splice Type | Receptacle |
Mating Tab Width | 1.8mm, .071in |
Crimp Type | F-Crimp |
Contact Termination Area Plating Material | Tin (Sn) |
Wire Size Search | .75mm², .85mm², 17AWG, 18AWG, .5mm², 1mm², 1.25mm², .6mm², 19AWG, 16AWG |
Wire Size | .5 – 1.25mm² |
Wire Insulation Diameter | 2 – 2.6mm, .079 – .102in |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Quantity | 1000 |
Packaging Method | Bag |
Primary Locking Feature | Clean Body |
Receptacle Style | 180° |
Sealable | No |
Termination Method | Crimp |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
Where can I find additional details, specifications and documents for a 175027-7?
Additional datasheets, footprints and schematics for 175027-7 are listed on our Part Details page. You can also find images and similar parts to 175027-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 175027-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 175027-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 175027-7 fall under?
The 175027-7 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 175027-7 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 175027-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 175027-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 175027-7 have stock available?
Authorised distributors including Power and Signal Group have stock available or on a lead time for 175027-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 175027-7 often in real-time on the comparison pages.
What if I can't find stock of 175027-7?
You can fill out our help required form which you can use to request a quote for 175027-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.