Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.88
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.54
|
667
in stock
|
Buy Now | |
TE Store
from US$6.57
|
12,516
in stock
|
Buy Now | |
Future Electronics
from US$4.88
|
2,000
in stock
|
Buy Now | |
RS Americas
from US$5.90
|
396
in stock
|
Buy Now | |
Avnet Abacus
-
|
6,800
in stock
|
Buy Now | |
Newark Electronics
from US$6.17
|
-
|
Buy Now | |
Avnet America
from US$5.02
|
-
|
Buy Now | |
element14
from US$5.90
|
-
|
Buy Now | |
Avnet Asia
from US$5.49
|
-
|
Buy Now | |
Boersig
from US$6.15
|
-
|
Buy Now | |
Farnell
from US$5.51
|
-
|
Buy Now |
Number of Positions | 38 |
---|---|
PCB Contact Termination Area Plating Material | Tin |
Contact Current Rating (Max) | .5A |
Contact Mating Area Plating Material | Gold |
Contact Mating Area Plating Thickness | .76µm, 30µin |
PCB Thickness (Recommended) | .057in, 1.45mm |
Data Rate (Max) | 25Gb/s |
Centerline (Pitch) | .8mm, .0315in |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
Circuit Application | Signal |
Packaging Method | Tape, Reel |
Connector & Contact Terminates To | Printed Circuit Board |
Product Type | Connector |
Sealable | No |
Connector System | Cable-to-Board |
Form Factor | zQSFP+ |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -40 – 185°F, -40 – 85°C |
zQSFP+ connector assembly Form Factor: zQSFP+ Pluggable I/O Product Type: Connector Centerline (Pitch): .032 in Centerline (Pitch): .8 mm Sealable: No zQSFP+ Connector .032" .8 mm | Pluggable I/o Connectors & Cage | Part Number: 1551920-2 | Internal Number: 1551920-2 | .032" | TE Connectivity | TE Store |
38 Position Receptacle Surface Mount Right Angle ZQSFP+ Connector | Future Electronics |
zQSFP+ RECEPTACLE, 38 POSITION, SMT | RS |
zQSFP plus connector assembly, QSFP, QSFP plus and zQSPF plus | TE Connectivity 1551920-2 | RS Americas |
I/O Connector, 38 Contacts, Receptacle, I/O, Surface Mount, ZQSFP+, PCB Mount | Avnet Abacus |
Connector, Zqsfp+, Receptacle, 38 Position, Smt, Full Reel | Newark Electronics |
RECEPTACLE, ZQSFP+, SMT, 38P | element14 |
Where can I find additional details, specifications and documents for a 1551920-2?
Additional datasheets, footprints and schematics for 1551920-2 are listed on our Part Details page. You can also find images and similar parts to 1551920-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1551920-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1551920-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1551920-2 fall under?
The 1551920-2 is listed under Connectors > Pluggable IO Connectors & Cages > QSFP/QSFP+/zQSFP+.
Can I view similar or alternative parts?
You can view similar parts to 1551920-2 when available in the QSFP/QSFP+/zQSFP+ range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1551920-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1551920-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1551920-2 have stock available?
Authorised distributors including TE Store, Future Electronics, RS, RS Americas and Avnet Abacus have stock available or on a lead time for 1551920-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1551920-2 often in real-time on the comparison pages.
What if I can't find stock of 1551920-2?
You can fill out our help required form which you can use to request a quote for 1551920-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.