2-2170747-2 Pluggable IO Connectors & Cages by TE Connectivity

CAGE ASSY, 1X4, QSFP28, SPRING, HS, LP

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$40.94

Distributor Stock
Logo for Rapid Electronics
Rapid Electronics
from US$56.04
197
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$48.10
197
in stock
Buy Now
Logo for Farnell
Farnell
from US$58.00
158
in stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$44.69
36
in stock
Buy Now
Logo for TE Store
TE Store
from US$66.92
16
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$40.94
-
Buy Now

Specifications

Heat Sink Style Pin
Heat Sink Height 6.5mm, .256in
Heat Sink Height Class SAN
Heat Sink Finish Anodized Black
Rear EONs per Port Column 1
Number of Ports 4
Lightpipe Configuration Dual Round
Port Matrix Configuration 1 x 4
PCB Contact Termination Area Plating Material Tin
PCB Thickness (Recommended) .062in, 1.57mm
Tail Length .081in, 2.05mm
Data Rate (Max) 28Gb/s
Cage Material Nickel Silver
UL Flammability Rating UL 94V-0
Connector Mounting Type Board Mount
Circuit Application Signal
Pluggable I/O Applications Standard
For Use With Pluggable I/O Products QSFP28 MSA Compatible Transceiver, QSFP28 Cable Assembly
Enhancements Standard
Included Lightpipe Yes
EMI Containment Feature Type Internal/External EMI Springs
Packaging Method Box & Tray
Product Type Cage Assembly
Thermal Accessory Type Included Heat Sink
Cage Type Ganged
Connector & Contact Terminates To Printed Circuit Board
Form Factor QSFP28/56
Sealable No
Connector System Cable-to-Board
Termination Method to Printed Circuit Board Through Hole - Press-Fit
Operating Temperature Range -40 – 185°F, -40 – 85°C


Alternative Descriptions

I/O Connectors CAGE ASSY 1X4 QSFP28 SPRING HS LP | Rapid Electronics
PLUGGABLE I-O CONNECTORS CAGES | Farnell
CAGE ASSY, 1X4, QSFP28, SPRING | TTI Europe
CAGE ASSY, 1X4, QSFP28, SPRING, HS, LP Form Factor: QSFP28/56 Pluggable I/O Product Type: Cage Assembly Sealable: No Circuit Application: Signal Operating Temperature Range: -40 – 85 °C QSFP28/56 Cage Assembly | Pluggable I/o Connectors & Cage | Part Number: 2-2170747-2 | Internal Number: 2-2170747-2 | TE Connectivity | TE Store


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2-2170747-2?

Additional datasheets, footprints and schematics for 2-2170747-2 are listed on our Part Details page. You can also find images and similar parts to 2-2170747-2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2-2170747-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-2170747-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2-2170747-2 fall under?

The 2-2170747-2 is listed under Connectors > Pluggable IO Connectors & Cages > QSFP/QSFP+/zQSFP+.

Can I view similar or alternative parts?

You can view similar parts to 2-2170747-2 when available in the QSFP/QSFP+/zQSFP+ range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2-2170747-2 you can contact the distributor directly for product support, shipping queries etc.

Is the 2-2170747-2 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2-2170747-2 have stock available?

Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, TTI Europe and TE Store have stock available or on a lead time for 2-2170747-2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2-2170747-2 often in real-time on the comparison pages.

What if I can't find stock of 2-2170747-2?

You can fill out our help required form which you can use to request a quote for 2-2170747-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay