4-2170708-4 Pluggable IO Connectors & Cages by TE Connectivity

CAGE ASSY, 1X6, QSFP28, SPRING, HS, LP

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$59.07

Distributor Stock
Logo for Avnet America
Avnet America
from US$59.07
-
Buy Now

Specifications

Heat Sink Height .165in, 4.2mm
Heat Sink Finish Anodized Black
Heat Sink Style Pin
Heat Sink Height Class PCI
Port Matrix Configuration 1 x 6
Lightpipe Configuration Quad Round
Rear EONs per Port Column 0
Number of Ports 6
PCB Contact Termination Area Plating Material Tin
PCB Thickness (Recommended) 1.57mm, .062in
Tail Length 2.05mm, .081in
Data Rate (Max) 28Gb/s
Cage Material Nickel Silver
UL Flammability Rating UL 94V-0
Connector Mounting Type Board Mount
For Use With Pluggable I/O Products QSFP28 MSA Compatible Transceiver, QSFP28 Cable Assembly
Heat Sink Compatible Yes
Pluggable I/O Applications Standard
Circuit Application Signal
EMI Containment Feature Type Internal/External EMI Springs
Included Lightpipe Yes
Enhancements Standard
Packaging Method Box & Tray
Cage Type Ganged
Connector System Cable-to-Board
Sealable No
Product Type Cage Assembly
Connector & Contact Terminates To Printed Circuit Board
Thermal Accessory Type Included Heat Sink
Form Factor QSFP28/56
Termination Method to Printed Circuit Board Through Hole - Press-Fit
Operating Temperature Range -40 – 185°F, -40 – 85°C



Frequently Asked Questions

Where can I find additional details, specifications and documents for a 4-2170708-4?

Additional datasheets, footprints and schematics for 4-2170708-4 are listed on our Part Details page. You can also find images and similar parts to 4-2170708-4 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 4-2170708-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-2170708-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 4-2170708-4 fall under?

The 4-2170708-4 is listed under Connectors > Pluggable IO Connectors & Cages > QSFP/QSFP+/zQSFP+.

Can I view similar or alternative parts?

You can view similar parts to 4-2170708-4 when available in the QSFP/QSFP+/zQSFP+ range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 4-2170708-4 you can contact the distributor directly for product support, shipping queries etc.

Is the 4-2170708-4 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 4-2170708-4 have stock available?

Authorised distributors including Avnet America have stock available or on a lead time for 4-2170708-4.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 4-2170708-4 often in real-time on the comparison pages.

What if I can't find stock of 4-2170708-4?

You can fill out our help required form which you can use to request a quote for 4-2170708-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay