Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$32.97
Port Matrix Configuration | 2 x 1 |
---|---|
Rear EONs per Port Column | 3 |
Number of Ports | 2 |
Number of Positions | 76 |
Lightpipe Configuration | Quad Round |
Contact Mating Area Plating Material | Gold |
PCB Contact Termination Area Plating Material | Gold |
Contact Mating Area Plating Thickness | .76µm, 30µin |
Contact Current Rating (Max) | .5A |
端子の下地めっきの材料 | Tin |
Contact Underplating Material | Tin |
PCB Thickness (Recommended) | 1.57mm, .062in |
Tail Length | 2mm, .079in |
Data Rate (Max) | 25Gb/s |
Centerline (Pitch) | .8mm, .0315in |
Cage Material | Nickel Silver |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
For Use With Pluggable I/O Products | QSFP28 MSA Compatible Transceiver, QSFP28 Cable Assembly |
Pluggable I/O Applications | Thermally Enhanced |
Circuit Application | Signal |
EMI Containment Feature Type | Elastomeric Gasket |
Included Lightpipe | Yes |
Enhancements | Thermally Enhanced |
Packaging Method | Box & Tray |
Form Factor | zQSFP+ |
Sealable | Yes |
Product Type | Cage Assembly with Integrated Connector |
Cage Type | Stacked |
Connector System | Cable-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Operating Temperature Range | -40 – 185°F, -40 – 85°C |
I/O Connectors Zqsfp+Stacked Recept Assy 2X1 |Amp Te Connectivity 2170608-1 | Newark Electronics |
TE Connectivity ZQSFP+STACKED RECEPTACLE ASSEMBLY 2X1 I/ | Distrelec |
OTHER CONNECTOR ACCESSORIES | Farnell |
Where can I find additional details, specifications and documents for a 2170608-1?
Additional datasheets, footprints and schematics for 2170608-1 are listed on our Part Details page. You can also find images and similar parts to 2170608-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2170608-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2170608-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2170608-1 fall under?
The 2170608-1 is listed under Connectors > Pluggable IO Connectors & Cages > QSFP/QSFP+/zQSFP+.
Can I view similar or alternative parts?
You can view similar parts to 2170608-1 when available in the QSFP/QSFP+/zQSFP+ range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2170608-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2170608-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2170608-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 2170608-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2170608-1 often in real-time on the comparison pages.
What if I can't find stock of 2170608-1?
You can fill out our help required form which you can use to request a quote for 2170608-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.