2170753-4 Pluggable IO Connectors & Cages by TE Connectivity

CAGE ASSY, QSFP28 1X1, GASKET, HS

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$16.08

Distributor Stock
Logo for Distrelec
Distrelec
from US$22.28
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$20.80
-
Buy Now
Logo for Avnet America
Avnet America
from US$16.08
-
Buy Now

Specifications

Heat Sink Height .165in, 4.2mm
Heat Sink Style Pin
Heat Sink Height Class PCI
Heat Sink Finish Anodized Black
Rear EONs per Port Column 0
Port Matrix Configuration 1 x 1
Number of Ports 1
PCB Contact Termination Area Plating Material Tin
PCB Thickness (Recommended) .062in, 1.57mm
Tail Length .081in, 2.05mm
Data Rate (Max) 28Gb/s
Cage Material Nickel Silver
UL Flammability Rating UL 94V-0
Connector Mounting Type Board Mount
Heat Sink Compatible Yes
Pluggable I/O Applications Standard
For Use With Pluggable I/O Products QSFP28 MSA Compatible Transceiver, QSFP28 Cable Assembly
Circuit Application Signal
Included Lightpipe No
Enhancements Standard
EMI Containment Feature Type Elastomeric Gasket
Packaging Method Box & Tray
Cage Type Ganged
Product Type Cage Assembly
Thermal Accessory Type Included Heat Sink
Connector & Contact Terminates To Printed Circuit Board
Form Factor QSFP28/56
Connector System Cable-to-Board
Sealable Yes
Termination Method to Printed Circuit Board Through Hole - Press-Fit
Operating Temperature Range -40 – 85°C, -40 – 185°F


Alternative Descriptions

I/O Connectors Cage Assy Qsfp28 1X1 Gasket Hs |Amp Te Connectivity 2170753-4 | Newark Electronics
TE Connectivity CAGE ASSY QSFP28 1X1 GASKET HS I/O Conne | Distrelec


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2170753-4?

Additional datasheets, footprints and schematics for 2170753-4 are listed on our Part Details page. You can also find images and similar parts to 2170753-4 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2170753-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2170753-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2170753-4 fall under?

The 2170753-4 is listed under Connectors > Pluggable IO Connectors & Cages > QSFP/QSFP+/zQSFP+.

Can I view similar or alternative parts?

You can view similar parts to 2170753-4 when available in the QSFP/QSFP+/zQSFP+ range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2170753-4 you can contact the distributor directly for product support, shipping queries etc.

Is the 2170753-4 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2170753-4 have stock available?

Authorised distributors including Newark Electronics, Avnet America and Distrelec have stock available or on a lead time for 2170753-4.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2170753-4 often in real-time on the comparison pages.

What if I can't find stock of 2170753-4?

You can fill out our help required form which you can use to request a quote for 2170753-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay