Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$38.30
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$56.75
|
297
in stock
|
Buy Now | |
Newark Electronics
from US$46.70
|
297
in stock
|
Buy Now | |
Rapid Electronics
from US$49.20
|
297
in stock
|
Buy Now | |
Chip One Stop
from US$44.80
|
297
in stock
|
Buy Now | |
Farnell
from US$50.92
|
238
in stock
|
Buy Now | |
TE Store
from US$49.22
|
54
in stock
|
Buy Now | |
Avnet America
from US$38.30
|
-
|
Buy Now | |
RS Americas
from US$63.12
|
-
|
Buy Now |
Heat Sink Finish | Anodized Black |
---|---|
Heat Sink Height Class | Networking |
Heat Sink Height | 13.5mm, .531in |
Heat Sink Style | Pin |
Port Matrix Configuration | 1 x 4 |
Rear EONs per Port Column | 1 |
Number of Ports | 4 |
PCB Contact Termination Area Plating Material | Tin |
Tail Length | 2.2mm, .086in |
PCB Thickness (Recommended) | 1.45mm, .057in |
Data Rate (Max) | 28Gb/s |
Cage Material | Nickel Silver |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
For Use With Pluggable I/O Products | QSFP MSA Compatible Transceiver, QSFP Cable Assembly |
Pluggable I/O Applications | Standard |
Circuit Application | Signal |
Enhancements | Standard |
EMI Containment Feature Type | Customer Applied Gasket |
Included Lightpipe | No |
Packaging Method | Box & Tray |
Cage Type | Ganged |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Thermal Accessory Type Included | Heat Sink |
Product Type | Cage Assembly |
Form Factor | QSFP28/56 |
Connector System | Cable-to-Board |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Operating Temperature Range | -40 – 85°C, -40 – 185°F |
I/O Connectors 1X4 Cage Assy Bhnd Bzl Zqsfp+ |Amp Te Connectivity 2227249-3 | Newark Electronics |
I/O Connectors 1x4 Cage Assy Bhnd Bzl zQSFP+ | Rapid Electronics |
TE Connectivity 1x4 Cage Assy Bhnd Bzl QSFP28 I/O Connec | Distrelec |
OTHER CONNECTOR ACCESSORIES | Farnell |
1x4 Cage Assy Bhnd Bzl QSFP28 Form Factor: QSFP28/56 Pluggable I/O Product Type: Cage Assembly Sealable: No Circuit Application: Signal Operating Temperature Range: -40 – 85 °C QSFP28/56 Cage Assembly | Pluggable I/o Connectors & Cage | Part Number: 2227249-3 | Internal Number: 2227249-3 | TE Connectivity | TE Store |
1X4 CAGE ASSY BHND BZL ZQSFP+ | Avnet America |
1x4 Cage Assy Bhnd Bzl QSFP28, QSFP, QSFP plus and zQSPF plus | TE Connectivity 2227249-3 | RS Americas |
Where can I find additional details, specifications and documents for a 2227249-3?
Additional datasheets, footprints and schematics for 2227249-3 are listed on our Part Details page. You can also find images and similar parts to 2227249-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2227249-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2227249-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2227249-3 fall under?
The 2227249-3 is listed under Connectors > Pluggable IO Connectors & Cages > QSFP/QSFP+/zQSFP+.
Can I view similar or alternative parts?
You can view similar parts to 2227249-3 when available in the QSFP/QSFP+/zQSFP+ range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2227249-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 2227249-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2227249-3 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 2227249-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2227249-3 often in real-time on the comparison pages.
What if I can't find stock of 2227249-3?
You can fill out our help required form which you can use to request a quote for 2227249-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.