Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$65.11
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$96.91
|
No stock
|
Buy Now | |
Rapid Electronics
from US$109.48
|
30
in stock
|
Buy Now | |
Chip One Stop
from US$78.50
|
30
in stock
|
Buy Now | |
TE Store
from US$89.01
|
7
in stock
|
Buy Now | |
Avnet America
from US$65.11
|
-
|
Buy Now | |
RS Americas
from US$79.42
|
-
|
Buy Now | |
Distrelec
from US$112.45
|
-
|
Buy Now |
Equalized | No |
---|---|
Color | Black |
Number of Positions | 8-Pair |
Number of Signal Positions | 16 |
Configuration | Double-Ended |
Wire Size | .129mm², 26AWG |
Overall Outside Cable Diameter | 9.53 mm |
Impedance | 100Ω |
Flammability Rating | CL2 |
Halogen Free | No |
CLOUDSPLITTER | No |
Cable Assembly Length | 13.12ft, 4m |
Cable Assembly Category | High Speed, Industry Standard |
Cable Style | Madison TurboTwin - Round Jacketed |
Shielded | Yes |
Connector Type (End A) | QSFP28 |
Cable Assembly Type | Pluggable / Direct Attach |
Connector Type (End B) | QSFP28 |
Product Type | Cable Assembly |
Data Rate | 25Gb/s |
NETWORK CABLE ASSEMBLIES | Farnell |
QSFP 25GIG 26AWG 4 METER Cable Assembly Type: QSFP28 Number of Positions: 16 Cable Assembly Length: 13.12 ft Cable Assembly Length: 4 m Data Rate: 25 Gb/s QSFP28 16 13.12 ft 4 m | Qsfp28 To Qsfp28 Cable Assembly: 26 Awg | Part Number: 2333842-8 | Internal Number: 2333842-8 | TE Connectivity | TE Store |
Cable Assembly Pluggable I/O 4m 26AWG QSFP to QSFP 25Gbps Black | Avnet America |
Ethernet Cables / Networking Cables | RS Americas |
TE Connectivity QSFP 25GIG 26AWG 4 METER Cable Assembly | Distrelec |
Where can I find additional details, specifications and documents for a 2333842-8?
Additional datasheets, footprints and schematics for 2333842-8 are listed on our Part Details page. You can also find images and similar parts to 2333842-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2333842-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2333842-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2333842-8 fall under?
The 2333842-8 is listed under Cable Assemblies > Copper Cable Assemblies > Pluggable I/O Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to 2333842-8 when available in the Pluggable I/O Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2333842-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 2333842-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2333842-8 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, TE Store and Avnet America have stock available or on a lead time for 2333842-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2333842-8 often in real-time on the comparison pages.
What if I can't find stock of 2333842-8?
You can fill out our help required form which you can use to request a quote for 2333842-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.