Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$38.96
Distributor | Stock | ||
---|---|---|---|
RS
from US$60.93
|
23
in stock
|
Buy Now | |
TE Store
from US$65.29
|
54
in stock
|
Buy Now | |
Newark Electronics
from US$62.35
|
40
in stock
|
Buy Now | |
element14
from US$66.16
|
40
in stock
|
Buy Now | |
Farnell
from US$38.96
|
40
in stock
|
Buy Now | |
Heilind Electronics
from US$64.68
|
37
in stock
|
Buy Now | |
Rapid Electronics
from US$65.89
|
26
in stock
|
Buy Now | |
Chip One Stop
from US$61.70
|
26
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$64.68
|
12
in stock
|
Buy Now | |
Future Electronics
from US$53.82
|
-
|
Buy Now | |
Avnet America
from US$51.13
|
-
|
Buy Now | |
RS Americas
from US$73.16
|
-
|
Buy Now | |
Boersig
from US$68.36
|
-
|
Buy Now |
Equalized | No |
---|---|
Color | Black |
Number of Positions | 8-Pair |
Configuration | Double-Ended |
Number of Signal Positions | 16 |
Overall Outside Cable Diameter | 6.2 mm |
Wire Size | .051mm², 30AWG |
Impedance | 100Ω |
Flammability Rating | CL2 |
Halogen Free | No |
Cable Assembly Length | 1m, 3.28ft |
Cable Assembly Category | Industry Standard, High Speed |
Cable Style | Madison TurboTwin - Round Jacketed |
Connector Type (End B) | QSFP28 |
Product Type | Cable Assembly |
Cable Assembly Type | Pluggable / Direct Attach |
Shielded | Yes |
Connector Type (End A) | QSFP28 |
Data Rate | 25Gb/s |
QSFP 25GIG 30AWG 1 METER Cable Assembly Type: QSFP28 Number of Positions: 16 Cable Assembly Length: 3.28 ft Cable Assembly Length: 1 m Data Rate: 25 Gb/s QSFP28 16 3.28 ft 1 m | Qsfp28 To Qsfp28 Cable Assembly: 30 Awg | Part Number: 2333393-3 | Internal Number: 2333393-3 | TE Connectivity | TE Store |
Computer Cable, Qsfp+ 38P Plug-Plug, 1M | Newark Electronics |
COMPUTER CABLE, QSFP+ 38P PLUG-PLUG, 1M | element14 |
QSFP 25GIG 30AWG 1 METER | Heilind Electronics |
QSFP28 30AWG 1.0 METER | RS |
Ethernet Cables / Networking Cables | Future Electronics |
Where can I find additional details, specifications and documents for a 2333393-3?
Additional datasheets, footprints and schematics for 2333393-3 are listed on our Part Details page. You can also find images and similar parts to 2333393-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2333393-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2333393-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2333393-3 fall under?
The 2333393-3 is listed under Cable Assemblies > Copper Cable Assemblies > Pluggable I/O Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to 2333393-3 when available in the Pluggable I/O Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2333393-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 2333393-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2333393-3 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and Heilind Electronics have stock available or on a lead time for 2333393-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2333393-3 often in real-time on the comparison pages.
What if I can't find stock of 2333393-3?
You can fill out our help required form which you can use to request a quote for 2333393-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.