Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$67.89
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$101.34
|
No stock
|
Buy Now | |
Rapid Electronics
from US$114.47
|
103
in stock
|
Buy Now | |
Chip One Stop
from US$78.40
|
103
in stock
|
Buy Now | |
Heilind Electronics
from US$85.87
|
37
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$85.87
|
12
in stock
|
Buy Now | |
TE Store
from US$111.36
|
11
in stock
|
Buy Now | |
Future Electronics
from US$76.70
|
-
|
Buy Now | |
Avnet America
from US$67.89
|
-
|
Buy Now | |
RS Americas
from US$119.24
|
-
|
Buy Now |
Color | Black |
---|---|
Equalized | No |
Number of Signal Positions | 16 |
Number of Positions | 8-Pair |
Configuration | Double-Ended |
Wire Size | .051mm², 30AWG |
Overall Outside Cable Diameter | 6.2 mm |
Impedance | 100Ω |
Flammability Rating | CL2 |
Halogen Free | No |
Cable Assembly Length | 2m, 6.56ft |
Connector Type (End B) | QSFP28 |
Cable Assembly Category | Industry Standard, High Speed |
Cable Style | Madison TurboTwin - Round Jacketed |
Product Type | Cable Assembly |
Shielded | Yes |
Connector Type (End A) | QSFP28 |
Latching Style | Slide Latch |
Cable Assembly Type | Pluggable / Direct Attach |
Data Rate | 25Gb/s |
QSFP TO (2)QSFP 25G 2 METER 30AWG | Rapid Electronics |
NETWORK CABLE ASSEMBLIES | Farnell |
QSFP/(2)QSFP,25G,2M,30AWG | Heilind Electronics |
QSFP TO (2)QSFP, 25G, 2 METER, 30AWG Cable Assembly Type: QSFP28 Number of Positions: 16 Cable Assembly Length: 6.56 ft Cable Assembly Length: 2 m Data Rate: 25 Gb/s QSFP28 16 6.56 ft 2 m | Qsfp28-Two Qsfp28 Cable Assembly: 30 Awg | Part Number: 2333801-4 | Internal Number: 2333801-4 | TE Connectivity | TE Store |
Cable Assembly Pluggable I/O 2m 30AWG QSFP to QSFP 25Gbps Black | Avnet America |
Ethernet Cables / Networking Cables | RS Americas |
Where can I find additional details, specifications and documents for a 2333801-4?
Additional datasheets, footprints and schematics for 2333801-4 are listed on our Part Details page. You can also find images and similar parts to 2333801-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2333801-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2333801-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2333801-4 fall under?
The 2333801-4 is listed under Cable Assemblies > Copper Cable Assemblies > Pluggable I/O Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to 2333801-4 when available in the Pluggable I/O Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2333801-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 2333801-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2333801-4 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, Heilind Electronics and Heilind Electronics Asia have stock available or on a lead time for 2333801-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2333801-4 often in real-time on the comparison pages.
What if I can't find stock of 2333801-4?
You can fill out our help required form which you can use to request a quote for 2333801-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.