Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$50.97
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$90.54
|
124
in stock
|
Buy Now | |
Newark Electronics
from US$50.97
|
124
in stock
|
Buy Now | |
Rapid Electronics
from US$60.20
|
124
in stock
|
Buy Now | |
Chip One Stop
from US$67.60
|
124
in stock
|
Buy Now | |
Farnell
from US$62.31
|
100
in stock
|
Buy Now | |
RS Americas
from US$97.44
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Type A | QSFP+ Plug |
---|---|
Connector Type B | QSFP+ Plug |
Cable Length - Imperial | 4.92ft |
Cable Length - Metric | 1.5m |
Jacket Color | Black |
Product Range | - |
Qsfp 25Gig 33Awg 1 Meter |Amp Te Connectivity 1-2231368-6 | Newark Electronics |
QSFP 25G 25Gb/s 1.0M 33AWG | Rapid Electronics |
TE Connectivity QSFP 25GIG 33AWG 1 METER Ethernet Cables | Distrelec |
CABLE ASSY, QSFP PLUG-PLUG, 1.5M | Farnell |
QSFP 25GIG 33AWG 1 METER | TE Connectivity 1-2231368-6 | RS Americas |
AMP1-2231368-6 | Avnet Abacus |
Where can I find additional details, specifications and documents for a 1-2231368-6?
Additional datasheets, footprints and schematics for 1-2231368-6 are listed on our Part Details page. You can also find images and similar parts to 1-2231368-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-2231368-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2231368-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-2231368-6 fall under?
The 1-2231368-6 is listed under Cable Leads & Connectors > Leads > Computer Leads.
Can I view similar or alternative parts?
You can view similar parts to 1-2231368-6 when available in the Computer Leads range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2231368-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-2231368-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-2231368-6 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1-2231368-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-2231368-6 often in real-time on the comparison pages.
What if I can't find stock of 1-2231368-6?
You can fill out our help required form which you can use to request a quote for 1-2231368-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.