Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Lightpipe Configuration | Outer Left Indicator Down |
---|---|
Number of Positions | 152 |
Number of Ports | 4 |
Rear EONs per Port Column | 0 |
Port Matrix Configuration | 2 x 2 |
Contact Mating Area Plating Thickness | .76µm, 30µin |
端子の下地めっきの材料 | Tin |
Contact Underplating Material | Tin |
Contact Mating Area Plating Material | Gold |
PCB Contact Termination Area Plating Material | Gold |
Contact Current Rating (Max) | .5A |
PCB Thickness (Recommended) | .062in, 1.57mm |
Tail Length | 2mm, .079in |
Data Rate (Max) | 28Gb/s |
Cage Material | Nickel Silver |
Centerline (Pitch) | .0315in, .8mm |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
Pluggable I/O Applications | Standard |
Heat Sink Compatible | No |
For Use With Pluggable I/O Products | QSFP MSA Compatible Transceiver, QSFP Cable Assembly |
Circuit Application | Signal |
EMI Containment Feature Type | Internal/External EMI Springs |
Included Lightpipe | Yes |
Enhancements | Standard |
Packaging Method | Box & Tray |
Form Factor | zQSFP+ |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Product Type | Cage Assembly with Integrated Connector |
Cage Type | Stacked |
Connector System | Cable-to-Board |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Zqsfp+ Stacked Receptacle Assembly 2X2 |Amp Te Connectivity 2227667-3 | Newark Electronics |
ZQSFP+ STACKED RECEPTACLE ASSEMBLY 2X2 | Avnet America |
zQSFP plus STACKED RECEPTACLE ASSEMBLY 2X2, QSFP, QSFP plus and zQSPF plus | TE Connectivity 2227667-3 | RS Americas |
Special Order: zQSFP+ STACKED RECEPTACLE ASSEMBLY 2X2 Form Factor: zQSFP+ Pluggable I/O Product Type: Cage Assembly with Integrated Connector Centerline (Pitch): .032 in Centerline (Pitch): .8 mm Sealable: No zQSFP+ Cage Assembly with Integrated Connector .032" .8 mm | Pluggable I/o Connectors & Cage | Part Number: 2227667-3 | Internal Number: 2227667-3 | .032" | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 2227667-3?
Additional datasheets, footprints and schematics for 2227667-3 are listed on our Part Details page. You can also find images and similar parts to 2227667-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2227667-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2227667-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2227667-3 fall under?
The 2227667-3 is listed under Connectors > Pluggable IO Connectors & Cages > QSFP/QSFP+/zQSFP+.
Can I view similar or alternative parts?
You can view similar parts to 2227667-3 when available in the QSFP/QSFP+/zQSFP+ range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2227667-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 2227667-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2227667-3 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and TE Store have stock available or on a lead time for 2227667-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2227667-3 often in real-time on the comparison pages.
What if I can't find stock of 2227667-3?
You can fill out our help required form which you can use to request a quote for 2227667-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.