Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$38.01
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$52.00
|
54
in stock
|
Buy Now | |
Newark Electronics
from US$47.36
|
54
in stock
|
Buy Now | |
Rapid Electronics
from US$50.46
|
54
in stock
|
Buy Now | |
Chip One Stop
from US$43.90
|
54
in stock
|
Buy Now | |
Farnell
from US$52.23
|
44
in stock
|
Buy Now | |
Future Electronics
from US$44.35
|
-
|
Buy Now | |
Avnet America
from US$38.01
|
-
|
Buy Now | |
RS Americas
from US$76.54
|
-
|
Buy Now | |
TE Store
from US$73.08
|
-
|
Buy Now |
Heat Sink Finish | Anodized Black |
---|---|
Heat Sink Style | Pin |
Heat Sink Height | 6.5mm, .256in |
Heat Sink Height Class | SAN |
Number of Ports | 3 |
Lightpipe Configuration | Single Round |
Port Matrix Configuration | 1 x 3 |
Rear EONs per Port Column | 0 |
PCB Contact Termination Area Plating Material | Tin |
Tail Length | .081in, 2.05mm |
PCB Thickness (Recommended) | 1.57mm, .062in |
Data Rate (Max) | 28Gb/s |
Cage Material | Nickel Silver |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
Circuit Application | Signal |
Pluggable I/O Applications | Standard |
For Use With Pluggable I/O Products | QSFP28 MSA Compatible Transceiver, QSFP28 Cable Assembly |
Enhancements | Standard |
EMI Containment Feature Type | Elastomeric Gasket |
Included Lightpipe | Yes |
Packaging Method | Box & Tray |
Product Type | Cage Assembly |
Thermal Accessory Type Included | Heat Sink |
Cage Type | Ganged |
Connector & Contact Terminates To | Printed Circuit Board |
Form Factor | QSFP28/56 |
Sealable | No |
Connector System | Cable-to-Board |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Operating Temperature Range | -40 – 185°F, -40 – 85°C |
I/O Connectors Cage Assy Qsfp28 1X3 Gasket Hs Lp |Amp Te Connectivity 2170769-5 | Newark Electronics |
I/O Connectors CAGE ASSY QSFP28 1X3 GASKET HS LP | Rapid Electronics |
TE Connectivity CAGE ASSY QSFP28 1X3 GASKET HS LP I/O Co | Distrelec |
PLUGGABLE I-O CONNECTORS CAGES | Farnell |
Receptacle Cage Assembly with Heat Sink and Light Pipes 1 x 3 QSFP-28 | Future Electronics |
Connector Accessories 3 Ports QSFP Cage Assembly with Heat Sink and Light Pipes Nickel Silver Thru-Hole Tray | Avnet America |
CAGE ASSY, QSFP28, 1X3, GASKET, HS, LP | TE Connectivity 2170769-5 | RS Americas |
Special Order: CAGE ASSY, QSFP28, 1X3, GASKET, HS, LP Form Factor: QSFP28/56 Pluggable I/O Product Type: Cage Assembly Sealable: No Circuit Application: Signal Operating Temperature Range: -40 – 85 °C QSFP28/56 Cage Assembly | Pluggable I/o Connectors & Cage | Part Number: 2170769-5 | Internal Number: 2170769-5 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 2170769-5?
Additional datasheets, footprints and schematics for 2170769-5 are listed on our Part Details page. You can also find images and similar parts to 2170769-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2170769-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2170769-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2170769-5 fall under?
The 2170769-5 is listed under Connectors > Pluggable IO Connectors & Cages > QSFP/QSFP+/zQSFP+.
Can I view similar or alternative parts?
You can view similar parts to 2170769-5 when available in the QSFP/QSFP+/zQSFP+ range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2170769-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 2170769-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2170769-5 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 2170769-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2170769-5 often in real-time on the comparison pages.
What if I can't find stock of 2170769-5?
You can fill out our help required form which you can use to request a quote for 2170769-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.