2170703-2 Pluggable IO Connectors & Cages by TE Connectivity

CAGE ASSEMBLY, QSFP28 1X1, SPRING

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$8.49

Distributor Stock
Logo for Avnet America
Avnet America
from US$8.49
-
Buy Now
Logo for TE Store
TE Store
from US$16.32
-
Buy Now

Specifications

Number of Ports 1
Port Matrix Configuration 1 x 1
Rear EONs per Port Column 2
PCB Contact Termination Area Plating Material Tin
Tail Length .081in, 2.05mm
PCB Thickness (Recommended) 1.57mm, .062in
Data Rate (Max) 28Gb/s
Cage Material Nickel Silver
UL Flammability Rating UL 94V-0
Connector Mounting Type Board Mount
For Use With Pluggable I/O Products QSFP28 MSA Compatible Transceiver, QSFP28 Cable Assembly
Heat Sink Compatible Yes
Pluggable I/O Applications Standard
Circuit Application Signal
Included Lightpipe No
EMI Containment Feature Type Internal/External EMI Springs
Enhancements Standard
Packaging Method Box & Tray
Connector System Cable-to-Board
Connector & Contact Terminates To Printed Circuit Board
Product Type Cage
Cage Type Single
Sealable No
Form Factor QSFP28/56
Termination Method to Printed Circuit Board Through Hole - Press-Fit
Operating Temperature Range -55 – 105°C, -67 – 221°F


Alternative Descriptions

Special Order: CAGE ASSEMBLY, QSFP28 1X1, SPRING Form Factor: QSFP28/56 Pluggable I/O Product Type: Cage Sealable: No Circuit Application: Signal Operating Temperature Range: -55 – 105 °C QSFP28/56 Cage | Pluggable I/o Connectors & Cage | Part Number: 2170703-2 | Internal Number: 2170703-2 | TE Connectivity | TE Store


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2170703-2?

Additional datasheets, footprints and schematics for 2170703-2 are listed on our Part Details page. You can also find images and similar parts to 2170703-2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2170703-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2170703-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2170703-2 fall under?

The 2170703-2 is listed under Connectors > Pluggable IO Connectors & Cages > QSFP/QSFP+/zQSFP+.

Can I view similar or alternative parts?

You can view similar parts to 2170703-2 when available in the QSFP/QSFP+/zQSFP+ range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2170703-2 you can contact the distributor directly for product support, shipping queries etc.

Is the 2170703-2 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2170703-2 have stock available?

Authorised distributors including Avnet America and TE Store have stock available or on a lead time for 2170703-2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2170703-2 often in real-time on the comparison pages.

What if I can't find stock of 2170703-2?

You can fill out our help required form which you can use to request a quote for 2170703-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay