2214593-1 Part Information

Details for 2214593-1 by TE Connectivity

Connectors>Pluggable IO Connectors & Cages>QSFP/QSFP+/zQSFP+

Part Downloads

Featured content from Farnell

Part Specifications

Number of Positions 152
Rear EONs per Port Column 3
Number of Ports 4
Port Matrix Configuration 2 x 2
PCB Contact Termination Area Plating Material Gold
Contact Mating Area Plating Material Gold
Contact Current Rating (Max) .5A
端子の下地めっきの材料 Tin
Contact Underplating Material Tin
Contact Mating Area Plating Thickness 30µin, .76µm
Tail Length .079in, 2mm
PCB Thickness (Recommended) 1.57mm, .062in
Data Rate (Max) 28Gb/s
Cage Material Nickel Silver
Centerline (Pitch) .8mm, .0315in
UL Flammability Rating UL 94V-0
Connector Mounting Type Board Mount
For Use With Pluggable I/O Products QSFP Cable Assembly, QSFP MSA Compatible Transceiver
Heat Sink Compatible No
Pluggable I/O Applications Standard
Circuit Application Signal
EMI Containment Feature Type Elastomeric Gasket
Enhancements Standard
Included Lightpipe No
Packaging Method Box & Tray
Product Type Cage Assembly with Integrated Connector
Sealable Yes
Connector & Contact Terminates To Printed Circuit Board
Form Factor zQSFP+
Cage Type Stacked
Connector System Cable-to-Board
Termination Method to Printed Circuit Board Through Hole - Press-Fit
Operating Temperature Range -40 – 185°F, -40 – 85°C
RoHS Compliant ELV Compliant Not applicable for solder process capability
Status: Active
Product Code: L818
Global Product Line: J25
GPL Description: Data and Devices

Compatible Parts

Alternative Part Descriptions

  • 2214593-1 - ZQSFP+ STACKED RECEPTACLE ASSEMBLY 2X2 ROHS COMPLIANT: YES | Newark Electronics
  • ZQSFP+ STACKED RECEPTACLE ASSEMBLY 2X2 | Avnet America
  • ZQSFP+ STACKED RECEPTACLE ASSEMBLY 2X2 | Avnet Europe
  • zQSFP+ STACKED RECEPTACLE ASSEMBLY 2X2 Pluggable I/O Product Type: Cage Assembly with Integrated Connector Port Matrix Configuration: 2 x 2 EMI Containment Feature Type: Elastomeric Gasket Included Lightpipe: No Enhancements: Standard Cage Assembly with Integrated Connector 2 x 2 Elastomeric Gasket | Qsfp+/zqsfp+ | Part Number: 2214593-1 | Internal Number: 2214593-1 | TE Connectivity | TE Store

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2214593-1?

Additional datasheets, footprints and schematics for 2214593-1 are listed in our Part Details tab. You can also find the 2214593-1 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2214593-1 in the Pricing & Inventory tab next to part details. You can view 2214593-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2214593-1 fall under?

The 2214593-1 is listed under Connectors > Pluggable IO Connectors & Cages > QSFP/QSFP+/zQSFP+.

Can I view similar or alternative parts?

You can view similar parts to 2214593-1 when available in the QSFP/QSFP+/zQSFP+ range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2214593-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 2214593-1 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by .

Which authorised distributors for 2214593-1 have stock available?

Authorised distributors including Newark Electronics, Avnet America, Avnet Europe and TE Store have stock available or on a lead time for 2214593-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2214593-1 often in real-time on the comparison pages.

What if I can't find stock of 2214593-1?

You can fill out our help required form which you can use to request a quote for 2214593-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 2214593-1

Loading...
Loading Results for 2214593-1