2170813-1 Pluggable IO Connectors & Cages by TE Connectivity

CAGE ASSEMBLY, 1X2, QSFP28, GASKET, LP

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$21.05

Distributor Stock
Logo for Distrelec
Distrelec
from US$29.17
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$25.66
-
Buy Now
Logo for Avnet America
Avnet America
from US$21.05
-
Buy Now
Logo for Farnell
Farnell
from US$28.32
-
Buy Now

Specifications

Lightpipe Configuration Dual Round
Port Matrix Configuration 1 x 2
Number of Ports 2
Rear EONs per Port Column 1
PCB Contact Termination Area Plating Material Tin
PCB Thickness (Recommended) .062in, 1.57mm
Tail Length .081in, 2.05mm
Data Rate (Max) 28Gb/s
Cage Material Nickel Silver
UL Flammability Rating UL 94V-0
Connector Mounting Type Board Mount
For Use With Pluggable I/O Products QSFP28 MSA Compatible Transceiver, QSFP28 Cable Assembly
Heat Sink Compatible No
Pluggable I/O Applications Standard
Circuit Application Signal
Enhancements Standard
Included Lightpipe Yes
EMI Containment Feature Type Elastomeric Gasket
Packaging Method Box & Tray
Connector & Contact Terminates To Printed Circuit Board
Cage Type Ganged
Form Factor QSFP28/56
Sealable Yes
Product Type Cage Assembly
Connector System Cable-to-Board
Termination Method to Printed Circuit Board Through Hole - Press-Fit
Operating Temperature Range -40 – 85°C, -40 – 185°F


Alternative Descriptions

I/O Connectors Cage Assy 1X2 Qsfp28 Gasket Lp |Amp Te Connectivity 2170813-1 | Newark Electronics
TE Connectivity CAGE ASSEMBLY 1X2 QSFP28 GASKET LP I/O C | Distrelec


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2170813-1?

Additional datasheets, footprints and schematics for 2170813-1 are listed on our Part Details page. You can also find images and similar parts to 2170813-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2170813-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2170813-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2170813-1 fall under?

The 2170813-1 is listed under Connectors > Pluggable IO Connectors & Cages > QSFP/QSFP+/zQSFP+.

Can I view similar or alternative parts?

You can view similar parts to 2170813-1 when available in the QSFP/QSFP+/zQSFP+ range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2170813-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 2170813-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2170813-1 have stock available?

Authorised distributors including Newark Electronics, Avnet America, Distrelec and Farnell have stock available or on a lead time for 2170813-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2170813-1 often in real-time on the comparison pages.

What if I can't find stock of 2170813-1?

You can fill out our help required form which you can use to request a quote for 2170813-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay