Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$8.49
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$10.01
|
No stock
|
Buy Now | |
TE Store
from US$11.45
|
561
in stock
|
Buy Now | |
Powell Electronics
from US$11.06
|
115
in stock
|
Buy Now | |
Newark Electronics
from US$14.81
|
-
|
Buy Now | |
Future Electronics
from US$10.22
|
-
|
Buy Now | |
Avnet America
from US$8.49
|
-
|
Buy Now | |
RS Americas
from US$13.99
|
-
|
Buy Now | |
element14
from US$10.90
|
-
|
Buy Now | |
Avnet Asia
from US$9.77
|
-
|
Buy Now |
Number of Ports | 1 |
---|---|
Rear EONs per Port Column | 0 |
Port Matrix Configuration | 1 x 1 |
PCB Contact Termination Area Plating Material | Tin |
PCB Thickness (Recommended) | .062in, 1.57mm |
Tail Length | 2.05mm, .081in |
Data Rate (Max) | 28Gb/s |
Cage Material | Nickel Silver |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
For Use With Pluggable I/O Products | QSFP28 Cable Assembly, QSFP28 MSA Compatible Transceiver |
Pluggable I/O Applications | Standard |
Heat Sink Compatible | Yes |
Circuit Application | Signal |
EMI Containment Feature Type | Internal/External EMI Springs |
Included Lightpipe | No |
Enhancements | Standard |
Packaging Method | Box & Tray |
Product Type | Cage |
Connector & Contact Terminates To | Printed Circuit Board |
Form Factor | QSFP28/56 |
Sealable | No |
Connector System | Cable-to-Board |
Cage Type | Single |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
CAGE ASSEMBLY, QSFP28 1X1, SPRING Form Factor: QSFP28/56 Pluggable I/O Product Type: Cage Sealable: No Circuit Application: Signal Operating Temperature Range: -55 – 105 °C QSFP28/56 Cage | Pluggable I/o Connectors & Cage | Part Number: 2170703-7 | Internal Number: 2170703-7 | TE Connectivity | TE Store |
Cage Assembly, 1X1, Zqsfp I/O Connector | Newark Electronics |
CAGEASSEMBLY,QSFP281X1,SPRING | Future Electronics |
CAGE ASSEMBLY, QSFP28 1X1, SPRING, QSFP, QSFP plus and zQSPF plus | TE Connectivity 2170703-7 | RS Americas |
CAGE ASSEMBLY, 1X1, ZQSFP I/O CONNECTOR | element14 |
Where can I find additional details, specifications and documents for a 2170703-7?
Additional datasheets, footprints and schematics for 2170703-7 are listed on our Part Details page. You can also find images and similar parts to 2170703-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2170703-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2170703-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2170703-7 fall under?
The 2170703-7 is listed under Connectors > Pluggable IO Connectors & Cages > QSFP/QSFP+/zQSFP+.
Can I view similar or alternative parts?
You can view similar parts to 2170703-7 when available in the QSFP/QSFP+/zQSFP+ range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2170703-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 2170703-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2170703-7 have stock available?
Authorised distributors including TE Store, Powell Electronics, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for 2170703-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2170703-7 often in real-time on the comparison pages.
What if I can't find stock of 2170703-7?
You can fill out our help required form which you can use to request a quote for 2170703-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.