2-2170785-1 Part Information

Details for 2-2170785-1 by TE Connectivity

Connectors>Pluggable IO Connectors & Cages>QSFP/QSFP+/zQSFP+

Part Downloads

Featured content from Farnell

Part Specifications

Heat Sink Finish Anodized Black
Heat Sink Style Pin
Heat Sink Height Class PCI
Heat Sink Height .165in, 4.2mm
Port Matrix Configuration 1 x 4
Lightpipe Configuration Dual Round
Rear EONs per Port Column 1
Number of Ports 4
PCB Contact Termination Area Plating Material Tin
PCB Thickness (Recommended) .062in, 1.57mm
Tail Length .081in, 2.05mm
Data Rate (Max) 28Gb/s
Cage Material Nickel Silver
UL Flammability Rating UL 94V-0
Connector Mounting Type Board Mount
Pluggable I/O Applications Standard
For Use With Pluggable I/O Products QSFP28 MSA Compatible Transceiver, QSFP28 Cable Assembly
Circuit Application Signal
EMI Containment Feature Type Elastomeric Gasket
Included Lightpipe Yes
Enhancements Standard
Packaging Method Box & Tray
Connector System Cable-to-Board
Product Type Cage Assembly
Form Factor QSFP28/56
Thermal Accessory Type Included Heat Sink
Connector & Contact Terminates To Printed Circuit Board
Cage Type Ganged
Sealable Yes
Termination Method to Printed Circuit Board Through Hole - Press-Fit
Operating Temperature Range -40 – 85°C, -40 – 185°F
RoHS Compliant ELV Compliant Not applicable for solder process capability
Status: Active
Product Code: X260
Global Product Line: J25
GPL Description: Data and Devices

Compatible Parts

Alternative Part Descriptions

  • CAGE ASSY, 1X4, QSFP28, GASKET, HS, LP | Newark Electronics
  • CAGE ASSY, 1X4, QSFP28, GASKET, HS, LP | Avnet America

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2-2170785-1?

Additional datasheets, footprints and schematics for 2-2170785-1 are listed in our Part Details tab. You can also find the 2-2170785-1 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2-2170785-1 in the Pricing & Inventory tab next to part details. You can view 2-2170785-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2-2170785-1 fall under?

The 2-2170785-1 is listed under Connectors > Pluggable IO Connectors & Cages > QSFP/QSFP+/zQSFP+.

Can I view similar or alternative parts?

You can view similar parts to 2-2170785-1 when available in the QSFP/QSFP+/zQSFP+ range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2-2170785-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 2-2170785-1 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by .

Which authorised distributors for 2-2170785-1 have stock available?

Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 2-2170785-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2-2170785-1 often in real-time on the comparison pages.

What if I can't find stock of 2-2170785-1?

You can fill out our help required form which you can use to request a quote for 2-2170785-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 2-2170785-1

Loading...
Loading Results for 2-2170785-1