2170737-1 Pluggable IO Connectors & Cages by TE Connectivity

QSFP28, 1X3 CAGE ASSEMBLY, SPRING

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$24.24

Distributor Stock
Logo for Avnet America
Avnet America
from US$24.24
-
Buy Now

Specifications

Rear EONs per Port Column 1
Number of Ports 3
Port Matrix Configuration 1 x 3
PCB Contact Termination Area Plating Material Tin
PCB Thickness (Recommended) 1.57mm, .062in
Tail Length .081in, 2.05mm
Data Rate (Max) 28Gb/s
Cage Material Nickel Silver
UL Flammability Rating UL 94V-0
Connector Mounting Type Board Mount
Circuit Application Signal
Pluggable I/O Applications Standard
For Use With Pluggable I/O Products QSFP28 Cable Assembly, QSFP28 MSA Compatible Transceiver
Heat Sink Compatible No
Enhancements Standard
EMI Containment Feature Type Internal/External EMI Springs
Included Lightpipe No
Packaging Method Box & Tray
Product Type Cage
Sealable No
Cage Type Ganged
Form Factor QSFP28/56
Connector & Contact Terminates To Printed Circuit Board
Connector System Cable-to-Board
Termination Method to Printed Circuit Board Through Hole - Press-Fit
Operating Temperature Range -40 – 85°C, -40 – 185°F


Alternative Descriptions

QSFP 1X3 CAGE ASSEMBLY, SPRING | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2170737-1?

Additional datasheets, footprints and schematics for 2170737-1 are listed on our Part Details page. You can also find images and similar parts to 2170737-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2170737-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2170737-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2170737-1 fall under?

The 2170737-1 is listed under Connectors > Pluggable IO Connectors & Cages > QSFP/QSFP+/zQSFP+.

Can I view similar or alternative parts?

You can view similar parts to 2170737-1 when available in the QSFP/QSFP+/zQSFP+ range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2170737-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 2170737-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2170737-1 have stock available?

Authorised distributors including Avnet America have stock available or on a lead time for 2170737-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2170737-1 often in real-time on the comparison pages.

What if I can't find stock of 2170737-1?

You can fill out our help required form which you can use to request a quote for 2170737-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay