Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Heat Sink Height Class | SAN |
---|---|
Heat Sink Height | .256in, 6.5mm |
Heat Sink Finish | Anodized Black |
Heat Sink Style | Pin |
Number of Ports | 3 |
Lightpipe Configuration | Quad Round |
Port Matrix Configuration | 1 x 3 |
Rear EONs per Port Column | 0 |
PCB Contact Termination Area Plating Material | Tin |
Tail Length | 2.05mm, .081in |
PCB Thickness (Recommended) | .062in, 1.57mm |
Data Rate (Max) | 28Gb/s |
Cage Material | Nickel Silver |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
For Use With Pluggable I/O Products | QSFP28 MSA Compatible Transceiver, QSFP28 Cable Assembly |
Pluggable I/O Applications | Standard |
Circuit Application | Signal |
Enhancements | Standard |
Included Lightpipe | Yes |
EMI Containment Feature Type | Internal/External EMI Springs |
Packaging Method | Box & Tray |
Thermal Accessory Type Included | Heat Sink |
Sealable | No |
Product Type | Cage Assembly |
Connector & Contact Terminates To | Printed Circuit Board |
Form Factor | QSFP28/56 |
Connector System | Cable-to-Board |
Cage Type | Ganged |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Operating Temperature Range | -40 – 185°F, -40 – 85°C |
QSFP28, 1X3, CAGE ASSY, SPRING, HS, LP, QSFP, QSFP plus and zQSPF plus | TE Connectivity 4-2170740-5 | RS Americas |
Where can I find additional details, specifications and documents for a 4-2170740-5?
Additional datasheets, footprints and schematics for 4-2170740-5 are listed on our Part Details page. You can also find images and similar parts to 4-2170740-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-2170740-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-2170740-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-2170740-5 fall under?
The 4-2170740-5 is listed under Connectors > Pluggable IO Connectors & Cages > QSFP/QSFP+/zQSFP+.
Can I view similar or alternative parts?
You can view similar parts to 4-2170740-5 when available in the QSFP/QSFP+/zQSFP+ range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-2170740-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-2170740-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-2170740-5 have stock available?
Authorised distributors including Avnet America and RS Americas have stock available or on a lead time for 4-2170740-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-2170740-5 often in real-time on the comparison pages.
What if I can't find stock of 4-2170740-5?
You can fill out our help required form which you can use to request a quote for 4-2170740-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.