2227225-1 Pluggable IO Connectors & Cages by TE Connectivity

zQSFP+ STACKED RECEPTACLE ASSEMBLY 2X2

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$51.40

Distributor Stock
Logo for Farnell
Farnell
from US$71.74
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$84.84
-
Buy Now
Logo for Avnet America
Avnet America
from US$51.40
-
Buy Now

Specifications

Number of Positions 152
Rear EONs per Port Column 3
Number of Ports 4
Port Matrix Configuration 2 x 2
PCB Contact Termination Area Plating Material Gold
Contact Mating Area Plating Material Gold
Contact Current Rating (Max) .5A
端子の下地めっきの材料 Tin
Contact Underplating Material Tin
Contact Mating Area Plating Thickness 30µin, .76µm
Tail Length .079in, 2mm
PCB Thickness (Recommended) 1.57mm, .062in
Data Rate (Max) 28Gb/s
Cage Material Nickel Silver
Centerline (Pitch) .8mm, .0315in
UL Flammability Rating UL 94V-0
Connector Mounting Type Board Mount
For Use With Pluggable I/O Products QSFP Cable Assembly, QSFP MSA Compatible Transceiver
Heat Sink Compatible No
Pluggable I/O Applications Standard
Circuit Application Signal
EMI Containment Feature Type Elastomeric Gasket
Enhancements Standard
Included Lightpipe No
Packaging Method Box & Tray
Product Type Cage Assembly with Integrated Connector
Sealable Yes
Connector & Contact Terminates To Printed Circuit Board
Form Factor zQSFP+
Cage Type Stacked
Connector System Cable-to-Board
Termination Method to Printed Circuit Board Through Hole - Press-Fit
Operating Temperature Range -40 – 185°F, -40 – 85°C

Compatible Parts


Alternative Descriptions

Zqsfp+ Stacked Receptacle Assembly 2X2 |Amp Te Connectivity 2227225-1 | Newark Electronics
ZQSFP+ STACKED RECEPTACLE ASSEMBLY 2X2 | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2227225-1?

Additional datasheets, footprints and schematics for 2227225-1 are listed on our Part Details page. You can also find images and similar parts to 2227225-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2227225-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2227225-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2227225-1 fall under?

The 2227225-1 is listed under Connectors > Pluggable IO Connectors & Cages > QSFP/QSFP+/zQSFP+.

Can I view similar or alternative parts?

You can view similar parts to 2227225-1 when available in the QSFP/QSFP+/zQSFP+ range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2227225-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 2227225-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2227225-1 have stock available?

Authorised distributors including Newark Electronics, Avnet America and Farnell have stock available or on a lead time for 2227225-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2227225-1 often in real-time on the comparison pages.

What if I can't find stock of 2227225-1?

You can fill out our help required form which you can use to request a quote for 2227225-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay