1551920-1 Pluggable IO Connectors & Cages by TE Connectivity

zQSFP+ connector assembly

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$3.04

Distributor Stock
Logo for Farnell
Farnell
from US$3.83
No stock
Buy Now
Logo for TE Store
TE Store
from US$6.22
1,706
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$3.04
400
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$4.00
-
Buy Now
Logo for RS Americas
RS Americas
from US$6.28
-
Buy Now
Logo for Avnet Asia
Avnet Asia
from US$3.75
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Number of Positions 38
PCB Contact Termination Area Plating Material Tin
Contact Mating Area Plating Thickness 15µin, .38µm
Contact Current Rating (Max) .5A
Contact Mating Area Plating Material Gold
PCB Thickness (Recommended) .057in, 1.45mm
Data Rate (Max) 25Gb/s
Centerline (Pitch) .8mm, .0315in
UL Flammability Rating UL 94V-0
Connector Mounting Type Board Mount
Circuit Application Signal
Packaging Method Tape, Reel
Connector & Contact Terminates To Printed Circuit Board
Sealable No
Product Type Connector
Connector System Cable-to-Board
Form Factor zQSFP+
Termination Method to Printed Circuit Board Surface Mount
Operating Temperature Range -40 – 185°F, -40 – 85°C


Alternative Descriptions

zQSFP+ connector assembly Form Factor: zQSFP+ Pluggable I/O Product Type: Connector Centerline (Pitch): .032 in Centerline (Pitch): .8 mm Sealable: No zQSFP+ Connector .032" .8 mm | Pluggable I/o Connectors & Cage | Part Number: 1551920-1 | Internal Number: 1551920-1 | .032" | TE Connectivity | TE Store
ZQSFP+ CONNECTOR ASSEMBLY | Future Electronics
Conn zQSFP+ Receptacle 38 POS 0.8mm Solder RA SMD T/R | Avnet America
zQSFP plus connector assembly, QSFP, QSFP plus and zQSPF plus | TE Connectivity 1551920-1 | RS Americas
ZQSFP+ CONN, 38 POS, SMT | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1551920-1?

Additional datasheets, footprints and schematics for 1551920-1 are listed on our Part Details page. You can also find images and similar parts to 1551920-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1551920-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1551920-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1551920-1 fall under?

The 1551920-1 is listed under Connectors > Pluggable IO Connectors & Cages > QSFP/QSFP+/zQSFP+.

Can I view similar or alternative parts?

You can view similar parts to 1551920-1 when available in the QSFP/QSFP+/zQSFP+ range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1551920-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 1551920-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1551920-1 have stock available?

Authorised distributors including TE Store, Future Electronics, Avnet America, RS Americas and Avnet Asia have stock available or on a lead time for 1551920-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1551920-1 often in real-time on the comparison pages.

What if I can't find stock of 1551920-1?

You can fill out our help required form which you can use to request a quote for 1551920-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay