2170785-4 Part Information

Details for 2170785-4 by TE Connectivity

Connectors>Pluggable IO Connectors & Cages>QSFP/QSFP+/zQSFP+

Part Downloads

Featured content from Farnell

Part Specifications

Heat Sink Style Pin
Heat Sink Height Class PCI
Heat Sink Finish Anodized Black
Heat Sink Height .165in, 4.2mm
Rear EONs per Port Column 0
Port Matrix Configuration 1 x 4
Number of Ports 4
Lightpipe Configuration Single Round
PCB Contact Termination Area Plating Material Tin
PCB Thickness (Recommended) .062in, 1.57mm
Tail Length .081in, 2.05mm
Data Rate (Max) 28Gb/s
Cage Material Nickel Silver
UL Flammability Rating UL 94V-0
Connector Mounting Type Board Mount
For Use With Pluggable I/O Products QSFP28 Cable Assembly, QSFP28 MSA Compatible Transceiver
Pluggable I/O Applications Standard
Circuit Application Signal
Enhancements Standard
EMI Containment Feature Type Elastomeric Gasket
Included Lightpipe Yes
Packaging Method Box & Tray
Form Factor QSFP28/56
Product Type Cage Assembly
Sealable Yes
Cage Type Ganged
Connector System Cable-to-Board
Thermal Accessory Type Included Heat Sink
Connector & Contact Terminates To Printed Circuit Board
Termination Method to Printed Circuit Board Through Hole - Press-Fit
Operating Temperature Range -40 – 185°F, -40 – 85°C
RoHS Compliant ELV Compliant Not applicable for solder process capability
Status: Active
Product Code: X260
Global Product Line: J25
GPL Description: Data and Devices

Compatible Parts

Alternative Part Descriptions

  • CAGE ASSY, 1X4, QSFP28, GASKET, HS, LP | Newark Electronics
  • CAGE ASSY, 1X4, QSFP28, GASKET, HS, LP | Avnet America

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2170785-4?

Additional datasheets, footprints and schematics for 2170785-4 are listed in our Part Details tab. You can also find the 2170785-4 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2170785-4 in the Pricing & Inventory tab next to part details. You can view 2170785-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2170785-4 fall under?

The 2170785-4 is listed under Connectors > Pluggable IO Connectors & Cages > QSFP/QSFP+/zQSFP+.

Can I view similar or alternative parts?

You can view similar parts to 2170785-4 when available in the QSFP/QSFP+/zQSFP+ range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2170785-4 you can contact the distributor directly for product support, shipping queries etc.

Is the 2170785-4 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by .

Which authorised distributors for 2170785-4 have stock available?

Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 2170785-4.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2170785-4 often in real-time on the comparison pages.

What if I can't find stock of 2170785-4?

You can fill out our help required form which you can use to request a quote for 2170785-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 2170785-4

Loading...
Loading Results for 2170785-4