Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
1062-16-1222SAMPLE,
1949119-3, ZPF000000000131944 |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.22
|
No stock
|
Buy Now | |
Future Electronics
from US$0.16
|
134,400
in stock
|
Buy Now | |
Boersig
from US$0.14
|
80,000
in stock
|
Buy Now | |
Dalroad Norslo
from US$0.17
|
19,200
in stock
|
Buy Now | |
Distrelec
from US$0.44
|
288
in stock
|
Buy Now | |
Avnet Abacus
-
|
92,800
in stock
|
Buy Now | |
Newark Electronics
from US$0.27
|
-
|
Buy Now | |
RS Americas
from US$0.36
|
-
|
Buy Now | |
element14
from US$0.26
|
-
|
Buy Now | |
TTI Europe
from US$0.16
|
-
|
Buy Now | |
TE Store
from US$0.14
|
-
|
Buy Now | |
Farnell
from US$0.22
|
-
|
Buy Now |
Terminal & Splice Type | Socket |
---|---|
Contact Termination Area Plating Material | Nickel (Ni) |
Typical Current Rating | 13A |
Crimp Type | F-Crimp |
Mating Pin Diameter | .059in, 1.5mm |
Interface Plating | Nickel (Ni) |
Wire Size Search | 2.5mm², 15AWG, 1.5mm², 14AWG, 16AWG, 1.3mm², 18AWG, 17AWG, 3mm², 2mm² |
Wire Size | 1 – 2.5mm², 16 – 12AWG |
Wire Insulation Diameter | .075 – .14in, 1.9 – 3.55mm |
Customer Preferred Contact | No |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Quantity | 4000 |
Packaging Method | Reel |
Wire Type | Copper |
Sealable | No |
Termination Method | Crimp |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
Size 16 Nickel 12-16 AWG F-Crimp Socket Splice | Future Electronics |
Socket S&F 12-16AWG Nickel | Dalroad Norslo |
TE Connectivity SOC, SF, SIZE 16, 12-16, NI/SN | Distrelec |
Contact SKT Crimp ST Cable Mount 16AWG to 12AWG Reel | Avnet Abacus |
Automotive Contact, Skt, 16-12Awg, Crimp Rohs Compliant: Yes |Deutsch Te Connectivity 1062-16-1222 | Newark Electronics |
Socket, Contact Plating Tin, Termination Crimp, 16 AWG, SF Series | TE Connectivity 1062-16-1222 | RS Americas |
AUTOMOTIVE CONTACT, SKT, 16-12AWG, CRIMP | element14 |
SOCKET S&F SIZE 16 12-16AWG | TTI Europe |
SOC, SF, SIZE 16, 12-16, NI/SN Terminal Type: Socket Mating Pin Diameter: 1.59 mm Mating Pin Diameter: .063 in Terminal Transmits: 0 – 24 A (Low Power) Wire Size: 16 – 12 AWG Socket 1.59 mm .063" 0 – 24 A (Low Power) | Deutsch Size 16 Crimp Contact | Part Number: 1062-16-1222 | Internal Number: 1062-16-1222 | Alias Number: 1062-16-1222SAMPLE | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1062-16-1222?
Additional datasheets, footprints and schematics for 1062-16-1222 are listed on our Part Details page. You can also find images and similar parts to 1062-16-1222 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1062-16-1222 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1062-16-1222 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1062-16-1222 fall under?
The 1062-16-1222 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1062-16-1222 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1062-16-1222 you can contact the distributor directly for product support, shipping queries etc.
Is the 1062-16-1222 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1062-16-1222 have stock available?
Authorised distributors including Future Electronics, Boersig, Dalroad Norslo, Distrelec and Avnet Abacus have stock available or on a lead time for 1062-16-1222.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1062-16-1222 often in real-time on the comparison pages.
What if I can't find stock of 1062-16-1222?
You can fill out our help required form which you can use to request a quote for 1062-16-1222 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.